Advanced Antivibration Components - AAC Leveling Mount (Inch) V10Z25-0339-5

Description
FOR COMPRESSION LOADS ONLY STAINLESS STEEL MESH CORROSIVE ENVIRONMENT FOR LOADS OF 100 TO 10000 POUNDS CHARACTERISTICS: The mounts consist of two rugged meehanite castings, a resilient pad of knitted stainless steel mesh and pressed steel baseplate. The leveling screw seats into the bottom casting thus providing a built-in leveling device. The excellent damping characteristics of this mount are unaffected by contaminants such as oil, grease or caustics. INSTALLATION: Raise the machine with conventional lifting devices; place the mounts beneath the machine feet and attach the leveling screws to the mount. Lower the machine and ensure that the total weight is carried by all of the mounts. Level to a desired height by gradual and sequential adjustment of the leveling screws. Tighten the locknut.
Description
FOR COMPRESSION LOADS ONLY STAINLESS STEEL MESH CORROSIVE ENVIRONMENT FOR LOADS OF 100 TO 10000 POUNDS CHARACTERISTICS: The mounts consist of two rugged meehanite castings, a resilient pad of knitted stainless steel mesh and pressed steel baseplate. The leveling screw seats into the bottom casting thus providing a built-in leveling device. The excellent damping characteristics of this mount are unaffected by contaminants such as oil, grease or caustics. INSTALLATION: Raise the machine with conventional lifting devices; place the mounts beneath the machine feet and attach the leveling screws to the mount. Lower the machine and ensure that the total weight is carried by all of the mounts. Level to a desired height by gradual and sequential adjustment of the leveling screws. Tighten the locknut.

Suppliers

Company
Product
Description
Supplier Links
Leveling Mount (Inch) - V10Z25-0339-5 - Advanced Antivibration Components - AAC
New Hyde Park, NY, USA
Leveling Mount (Inch)
V10Z25-0339-5
Leveling Mount (Inch) V10Z25-0339-5
FOR COMPRESSION LOADS ONLY STAINLESS STEEL MESH CORROSIVE ENVIRONMENT FOR LOADS OF 100 TO 10000 POUNDS CHARACTERISTICS: The mounts consist of two rugged meehanite castings, a resilient pad of knitted stainless steel mesh and pressed steel baseplate. The leveling screw seats into the bottom casting thus providing a built-in leveling device. The excellent damping characteristics of this mount are unaffected by contaminants such as oil, grease or caustics. INSTALLATION: Raise the machine with conventional lifting devices; place the mounts beneath the machine feet and attach the leveling screws to the mount. Lower the machine and ensure that the total weight is carried by all of the mounts. Level to a desired height by gradual and sequential adjustment of the leveling screws. Tighten the locknut.
  • FOR COMPRESSION LOADS ONLY
  • STAINLESS STEEL MESH
  • CORROSIVE ENVIRONMENT
  • FOR LOADS OF 100 TO 10000 POUNDS

CHARACTERISTICS:
The mounts consist of two rugged meehanite castings, a resilient pad of knitted stainless steel mesh and pressed steel baseplate. The leveling screw seats into the bottom casting thus providing a built-in leveling device. The excellent damping characteristics of this mount are unaffected by contaminants such as oil, grease or caustics.

INSTALLATION:
Raise the machine with conventional lifting devices; place the mounts beneath the machine feet and attach the leveling screws to the mount. Lower the machine and ensure that the total weight is carried by all of the mounts. Level to a desired height by gradual and sequential adjustment of the leveling screws. Tighten the locknut.

Supplier's Site

Technical Specifications

  Advanced Antivibration Components - AAC
Product Category Vibration Isolators and Machine Mounts
Product Number V10Z25-0339-5
Product Name Leveling Mount (Inch)
Application Leveling
Type Leveling Foot
Features Threaded Stud
Load Capacity 10000.00 lbs (4535.15 kg)
Adjustment Range 0.50 inch (12.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

 - QUIET POD Active Isolation System- QuiET - ETEL S.A.
Specs
Application Vibration Isolation
Type Active Isolation System
View Details
Elastomeric Isolator, NewDamp, High Load, 90-400 kg - ND40T-2 - Newport MKS
Specs
Load Capacity 882.00 lbs (400.00 kg)
Thickness 3.63 inch (92.20 mm)
Frequency at Load 21 Hz
View Details
Vibration Isolator - Stock-Inertia-Bases - Isotech, Inc.
Specs
Application Vibration Isolation
Type Vibration Isolator
View Details
Round-Type NonBuren Anti-Vibration Insulator - NV Series - Links-Japan, LLC
Specs
Application Vibration Isolation
Type Stud Plate Mount
Features Anchoring Holes (optional feature); Threaded Stud
View Details