Advanced Antivibration Components - AAC Leveling Mount (Metric) V12Z24M080094

Description
STUD, NUT & WASHER: Steel, Zinc Plated BASE: Steel, Zinc Plated ISOLATOR: Nitrile Rubber Compound FOR LOADS UP TO: 3059 kgf (6744 lb.)
Description
STUD, NUT & WASHER: Steel, Zinc Plated BASE: Steel, Zinc Plated ISOLATOR: Nitrile Rubber Compound FOR LOADS UP TO: 3059 kgf (6744 lb.)

Suppliers

Company
Product
Description
Supplier Links
Leveling Mount (Metric) - V12Z24M080094 - Advanced Antivibration Components - AAC
New Hyde Park, NY, USA
Leveling Mount (Metric)
V12Z24M080094
Leveling Mount (Metric) V12Z24M080094
STUD, NUT & WASHER: Steel, Zinc Plated BASE: Steel, Zinc Plated ISOLATOR: Nitrile Rubber Compound FOR LOADS UP TO: 3059 kgf (6744 lb.)

STUD, NUT & WASHER: Steel, Zinc Plated

BASE: Steel, Zinc Plated

ISOLATOR: Nitrile Rubber Compound

FOR LOADS UP TO: 3059 kgf (6744 lb.)

Supplier's Site

Technical Specifications

  Advanced Antivibration Components - AAC
Product Category Vibration Isolators and Machine Mounts
Product Number V12Z24M080094
Product Name Leveling Mount (Metric)
Application Leveling
Type Leveling Foot
Features Threaded Stud
Load Capacity 1124.55 lbs (510.00 kg)
Adjustment Range 2.56 inch (65 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Type C Buffer -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Type Stud Plate Mount
Features Metric; Threaded Stud
Adjustment Range 8.00 to 100.00 inch (203 to 2540 mm)
View Details
Anti Vibration Mounts - 1265971 - RS Components, Ltd.
Specs
Application Vibration Isolation
Features Stainless Steel
Thickness 2.09 inch (53.00 mm)
View Details
3mm Collar ID, 6mm Collar Length Vibration Damping Siliicone Gel Bushing - A10Z61MS - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Vibration Isolation
View Details
Anti Vibration Mount-for.031
Specs
Application Vibration Isolation
Features Threaded Stud
View Details