Advanced Antivibration Components - AAC Machinery Foot Vibration Mount Stainless Steel Screw 65mm Base

Description
FOOT: Polyamide, Fiberglass Reinforced SCREW: 304 Stainless Steel BASE PAD: NBR Rubber FOR LOADS UP TO: 3372 lbf (15000 N) OPERATING TEMPERATURE: Standard: +23°F to +248°F (-5°C to +120°C) Nonslip: +23°F to +230°F (-5°C to +110°C) FEATURES: 70 Shore NBR Rubber Base 30° of Angular Articulation Low Cost Chemical Resistant
Description
FOOT: Polyamide, Fiberglass Reinforced SCREW: 304 Stainless Steel BASE PAD: NBR Rubber FOR LOADS UP TO: 3372 lbf (15000 N) OPERATING TEMPERATURE: Standard: +23°F to +248°F (-5°C to +120°C) Nonslip: +23°F to +230°F (-5°C to +110°C) FEATURES: 70 Shore NBR Rubber Base 30° of Angular Articulation Low Cost Chemical Resistant

Suppliers

Company
Product
Description
Supplier Links
Machinery Foot Vibration Mount - Stainless Steel Screw 65mm Base - Advanced Antivibration Components - AAC
New Hyde Park, NY, USA
Machinery Foot Vibration Mount
Stainless Steel Screw 65mm Base
Machinery Foot Vibration Mount Stainless Steel Screw 65mm Base
FOOT: Polyamide, Fiberglass Reinforced SCREW: 304 Stainless Steel BASE PAD: NBR Rubber FOR LOADS UP TO: 3372 lbf (15000 N) OPERATING TEMPERATURE: Standard: +23°F to +248°F (-5°C to +120°C) Nonslip: +23°F to +230°F (-5°C to +110°C) FEATURES: 70 Shore NBR Rubber Base 30° of Angular Articulation Low Cost Chemical Resistant

FOOT:
Polyamide, Fiberglass Reinforced
SCREW:
304 Stainless Steel
BASE PAD:
NBR Rubber
FOR LOADS UP TO:
3372 lbf (15000 N)
OPERATING TEMPERATURE:

Standard: +23°F to +248°F (-5°C to +120°C)
Nonslip: +23°F to +230°F (-5°C to +110°C)

FEATURES:

  • 70 Shore NBR Rubber Base
  • 30° of Angular Articulation
  • Low Cost
  • Chemical Resistant
Supplier's Site

Technical Specifications

  Advanced Antivibration Components - AAC
Product Category Vibration Isolators and Machine Mounts
Product Number Stainless Steel Screw 65mm Base
Product Name Machinery Foot Vibration Mount
Application Vibration Isolation
Unlock Full Specs
to access all available technical data

Similar Products

Wire Rope Isolator - WR6-200-10 - Enidine Inc.
Specs
Application Vibration Isolation
Type Wire Rope Isolator
Features Anchoring Holes; Metric (optional feature); Oil Resistant; Stainless Steel; RoHS Compliant
View Details
Flat Feet - 19352 - Jergens, Inc.
Jergens, Inc.
Specs
Features Metric
View Details
End Cap - NDEQ - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Application Leveling
Type Compression Mount
Features Metric
View Details
Elastomeric Isolator, NewDamp, High Load, 180-800 kg - ND40T-4 - Newport MKS
Specs
Load Capacity 1764.00 lbs (800.00 kg)
Thickness 3.63 inch (92.20 mm)
Frequency at Load 21 Hz
View Details