Advanced Antivibration Components - AAC Leveling Mount (Metric) V12Z25M080140

Description
HOUSING: Steel, Zinc Plated BASE: Steel, Zinc Plated ISOLATOR: Nitrile Rubber Compound FOR LOADS UP TO: 4079 kgf (8993 lb.)
Description
HOUSING: Steel, Zinc Plated BASE: Steel, Zinc Plated ISOLATOR: Nitrile Rubber Compound FOR LOADS UP TO: 4079 kgf (8993 lb.)

Suppliers

Company
Product
Description
Supplier Links
Leveling Mount (Metric) - V12Z25M080140 - Advanced Antivibration Components - AAC
New Hyde Park, NY, USA
Leveling Mount (Metric)
V12Z25M080140
Leveling Mount (Metric) V12Z25M080140
HOUSING: Steel, Zinc Plated BASE: Steel, Zinc Plated ISOLATOR: Nitrile Rubber Compound FOR LOADS UP TO: 4079 kgf (8993 lb.)

HOUSING: Steel, Zinc Plated

BASE: Steel, Zinc Plated

ISOLATOR: Nitrile Rubber Compound

FOR LOADS UP TO: 4079 kgf (8993 lb.)

Supplier's Site

Technical Specifications

  Advanced Antivibration Components - AAC
Product Category Vibration Isolators and Machine Mounts
Product Number V12Z25M080140
Product Name Leveling Mount (Metric)
Application Leveling
Type Leveling Foot
Features Threaded Stud
Load Capacity 1124.55 lbs (510.00 kg)
Adjustment Range 1.85 inch (47 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Vibration Damper (Stud / Stud) - VD1 - Imao-Fixtureworks
Specs
Application Vibration Isolation
Features Metric
Load Capacity 19.11 to 921.68 lbs (8.67 to 418.00 kg)
View Details
High Value Series Stud Style Extended Length with Elastomer Pad - Steel with Nickel Finish - HVEP299S3 - Vlier
Specs
Application Leveling
Type Dampening Pad; Leveling Pad; Stud Plate Mount
Features Swivel Heads
View Details
Spring Floor Mounted Non-Seismic Isolator - CE-Isolators - Isotech, Inc.
Specs
Application Vibration Isolation
Type Steel Spring
View Details