Advanced Antivibration Components - AAC Leveling Mount (Metric) V12Z24M200224

Description
STUD, NUT & WASHER: Steel, Zinc Plated BASE: Steel, Zinc Plated ISOLATOR: Nitrile Rubber Compound FOR LOADS UP TO: 3059 kgf (6744 lb.)
Description
STUD, NUT & WASHER: Steel, Zinc Plated BASE: Steel, Zinc Plated ISOLATOR: Nitrile Rubber Compound FOR LOADS UP TO: 3059 kgf (6744 lb.)

Suppliers

Company
Product
Description
Supplier Links
Leveling Mount (Metric) - V12Z24M200224 - Advanced Antivibration Components - AAC
New Hyde Park, NY, USA
Leveling Mount (Metric)
V12Z24M200224
Leveling Mount (Metric) V12Z24M200224
STUD, NUT & WASHER: Steel, Zinc Plated BASE: Steel, Zinc Plated ISOLATOR: Nitrile Rubber Compound FOR LOADS UP TO: 3059 kgf (6744 lb.)

STUD, NUT & WASHER: Steel, Zinc Plated

BASE: Steel, Zinc Plated

ISOLATOR: Nitrile Rubber Compound

FOR LOADS UP TO: 3059 kgf (6744 lb.)

Supplier's Site

Technical Specifications

  Advanced Antivibration Components - AAC
Product Category Vibration Isolators and Machine Mounts
Product Number V12Z24M200224
Product Name Leveling Mount (Metric)
Application Leveling
Type Leveling Foot
Features Threaded Stud
Load Capacity 6745.10 lbs (3059.00 kg)
Adjustment Range 5.91 inch (150 mm)
Unlock Full Specs
to access all available technical data

Similar Products

 - SANDWICH Active Isolation System- QuiET - ETEL S.A.
Specs
Application Vibration Isolation
Type Active Isolation System
View Details
The min. shear & compression loads for 81% isolation - A10Z 1-322B - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Vibration Isolation
Load Capacity 8.70 lbs (3.95 kg)
View Details
SS GLIDE - ADPS37-8-60 - ADPS37-8-60 - Sugatsune America, Inc.
Specs
Type Leveling Foot
Features Stainless Steel; Threaded Stud
Load Capacity 660.00 lbs (299.32 kg)
View Details
Anti Vibration Mount-for .063
Specs
Application Vibration Isolation
Features Threaded Stud
View Details