Advanced Antivibration Components - AAC Leveling Mount (Inch) V10Z25-LM3

Description
FOR LOADS OF: 100 to 12000 Pounds (45.4 to 5443.1 kgf) INSTALLATION: Raise the machine with conventional lifting devices; place the mounts beneath the machine feet and attach the leveling bolts to the mounting. Lower the machine and ensure that the total weight is carried by all of the mounts. Level to a desired height by gradual and sequential adjustment of the leveling bolts. Tighten the locknut.
Description
FOR LOADS OF: 100 to 12000 Pounds (45.4 to 5443.1 kgf) INSTALLATION: Raise the machine with conventional lifting devices; place the mounts beneath the machine feet and attach the leveling bolts to the mounting. Lower the machine and ensure that the total weight is carried by all of the mounts. Level to a desired height by gradual and sequential adjustment of the leveling bolts. Tighten the locknut.

Suppliers

Company
Product
Description
Supplier Links
Leveling Mount (Inch) - V10Z25-LM3 - Advanced Antivibration Components - AAC
New Hyde Park, NY, USA
Leveling Mount (Inch)
V10Z25-LM3
Leveling Mount (Inch) V10Z25-LM3
FOR LOADS OF: 100 to 12000 Pounds (45.4 to 5443.1 kgf) INSTALLATION: Raise the machine with conventional lifting devices; place the mounts beneath the machine feet and attach the leveling bolts to the mounting. Lower the machine and ensure that the total weight is carried by all of the mounts. Level to a desired height by gradual and sequential adjustment of the leveling bolts. Tighten the locknut.

FOR LOADS OF: 100 to 12000 Pounds (45.4 to 5443.1 kgf)

INSTALLATION:
Raise the machine with conventional lifting devices; place the mounts beneath the machine feet and attach the leveling bolts to the mounting. Lower the machine and ensure that the total weight is carried by all of the mounts. Level to a desired height by gradual and sequential adjustment of the leveling bolts. Tighten the locknut.

Supplier's Site

Technical Specifications

  Advanced Antivibration Components - AAC
Product Category Vibration Isolators and Machine Mounts
Product Number V10Z25-LM3
Product Name Leveling Mount (Inch)
Application Leveling
Type Leveling Foot
Features Threaded Stud
Load Capacity 1102.50 lbs (500.00 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric Isolator, NewDamp, High Load, 90-400 kg - ND40T-2 - Newport MKS
Specs
Load Capacity 882.00 lbs (400.00 kg)
Thickness 3.63 inch (92.20 mm)
Frequency at Load 21 Hz
View Details
Anti Vibration Mountings (Single) - TC-VIBY - Imao-Fixtureworks
Specs
Application Vibration Isolation
Features Metric
Load Capacity 0.00 to 1699.49 lbs (0.00 to 770.74 kg)
View Details
High Value Series Stud Style w/ Elastomer Pad - Steel w/Gold Chromate Finish - HVEP306S - Vlier
Specs
Application Leveling
Type Dampening Pad; Leveling Pad; Stud Plate Mount
Features Swivel Heads
View Details
Ceiling Mounted Vibration Hanger - SB-250-Seismic-Cable-Bracket - Isotech, Inc.
Specs
Application Vibration Isolation
Type Ceiling Mounted Vibration Hanger
View Details