Advanced Antivibration Components - AAC Leveling Mount (Inch) V10R12-F22

Description
ISOLATOR: Iso-Pad (Standard Load) Refer to characteristics shown on page 8-2 BASE: Casting 30000 psi (2109 kgf/cm2) Tensile Strength BOLT: SAE Grade No. 5 Heat-Treated FOR LOADS OF: 200 to 4000 Pounds (90.7 to 1814.4 kgf)
Description
ISOLATOR: Iso-Pad (Standard Load) Refer to characteristics shown on page 8-2 BASE: Casting 30000 psi (2109 kgf/cm2) Tensile Strength BOLT: SAE Grade No. 5 Heat-Treated FOR LOADS OF: 200 to 4000 Pounds (90.7 to 1814.4 kgf)

Suppliers

Company
Product
Description
Supplier Links
Leveling Mount (Inch) - V10R12-F22 - Advanced Antivibration Components - AAC
New Hyde Park, NY, USA
Leveling Mount (Inch)
V10R12-F22
Leveling Mount (Inch) V10R12-F22
ISOLATOR: Iso-Pad (Standard Load) Refer to characteristics shown on page 8-2 BASE: Casting 30000 psi (2109 kgf/cm2) Tensile Strength BOLT: SAE Grade No. 5 Heat-Treated FOR LOADS OF: 200 to 4000 Pounds (90.7 to 1814.4 kgf)

ISOLATOR: Iso-Pad (Standard Load) Refer to characteristics shown on page 8-2

BASE: Casting 30000 psi (2109 kgf/cm2) Tensile Strength

BOLT: SAE Grade No. 5 Heat-Treated

FOR LOADS OF: 200 to 4000 Pounds (90.7 to 1814.4 kgf)

Supplier's Site

Technical Specifications

  Advanced Antivibration Components - AAC
Product Category Vibration Isolators and Machine Mounts
Product Number V10R12-F22
Product Name Leveling Mount (Inch)
Application Leveling
Type Leveling Foot
Features Threaded Stud
Load Capacity 500.00 lbs (226.76 kg)
Adjustment Range 1.88 to 2.56 inch (47.62 to 65.09 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Leveling Feet - LVA70 / LVE70 - Imao-Fixtureworks
Specs
Application Leveling
Type Leveling Foot
Features Metric; Stainless Steel; Threaded Stud
View Details
Anti Vibration Mount-for.125
Specs
Application Vibration Isolation
Features Threaded Stud
View Details
Threaded Leveling Mounts - 32635 - Jergens, Inc.
Specs
Application Leveling
Type Leveling Foot
Features Stainless Steel; Swivel Heads
View Details
Type C Buffer -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Type Stud Plate Mount
Features Metric; Threaded Stud
Adjustment Range 8.00 to 100.00 inch (203 to 2540 mm)
View Details