Advanced Antivibration Components - AAC Leveling Mount (Inch) V10R12-R44

Description
ISOLATOR: Iso-Pad (Standard Load) Refer to characteristics shown on page 8-2 BASE: Casting 30000 psi (2109 kgf/cm2) Tensile Strength BOLT: SAE Grade No. 5 Heat-Treated FOR LOADS OF: 200 to 4000 Pounds (90.7 to 1814.4 kgf)
Description
ISOLATOR: Iso-Pad (Standard Load) Refer to characteristics shown on page 8-2 BASE: Casting 30000 psi (2109 kgf/cm2) Tensile Strength BOLT: SAE Grade No. 5 Heat-Treated FOR LOADS OF: 200 to 4000 Pounds (90.7 to 1814.4 kgf)

Suppliers

Company
Product
Description
Supplier Links
Leveling Mount (Inch) - V10R12-R44 - Advanced Antivibration Components - AAC
New Hyde Park, NY, USA
Leveling Mount (Inch)
V10R12-R44
Leveling Mount (Inch) V10R12-R44
ISOLATOR: Iso-Pad (Standard Load) Refer to characteristics shown on page 8-2 BASE: Casting 30000 psi (2109 kgf/cm2) Tensile Strength BOLT: SAE Grade No. 5 Heat-Treated FOR LOADS OF: 200 to 4000 Pounds (90.7 to 1814.4 kgf)

ISOLATOR: Iso-Pad (Standard Load) Refer to characteristics shown on page 8-2

BASE: Casting 30000 psi (2109 kgf/cm2) Tensile Strength

BOLT: SAE Grade No. 5 Heat-Treated

FOR LOADS OF: 200 to 4000 Pounds (90.7 to 1814.4 kgf)

Supplier's Site

Technical Specifications

  Advanced Antivibration Components - AAC
Product Category Vibration Isolators and Machine Mounts
Product Number V10R12-R44
Product Name Leveling Mount (Inch)
Application Leveling
Type Leveling Foot
Features Threaded Stud
Load Capacity 2400.00 lbs (1088.44 kg)
Adjustment Range 1.75 to 4.75 inch (44.45 to 121 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric Isolator, NewDamp, High Load, 135-600 kg - ND40T-3 - Newport MKS
Specs
Load Capacity 1323.00 lbs (600.00 kg)
Thickness 3.63 inch (92.20 mm)
Frequency at Load 21 Hz
View Details
Plastic Leveling Feet - LVA70 / LVE70 - Imao-Fixtureworks
Specs
Application Leveling
Type Leveling Foot
Features Metric; Stainless Steel; Threaded Stud
View Details
Original Series Socket Style w/Elastomer Pad - Steel - EP306B - Vlier
Specs
Application Leveling
Type Dampening Pad; Leveling Pad; Socket
Features Swivel Heads
View Details
Double Deflection Isolator - RDP-Double-Deflection-Isolators-w/-Positioning-Pin - Isotech, Inc.
Specs
Application Vibration Isolation
Type Double Deflection Isolator
View Details