Advanced Antivibration Components - AAC Leveling Mount (Inch) V10R12-R33

Description
ISOLATOR: Iso-Pad (Standard Load) Refer to characteristics shown on page 8-2 BASE: Casting 30000 psi (2109 kgf/cm2) Tensile Strength BOLT: SAE Grade No. 5 Heat-Treated FOR LOADS OF: 200 to 4000 Pounds (90.7 to 1814.4 kgf)
Description
ISOLATOR: Iso-Pad (Standard Load) Refer to characteristics shown on page 8-2 BASE: Casting 30000 psi (2109 kgf/cm2) Tensile Strength BOLT: SAE Grade No. 5 Heat-Treated FOR LOADS OF: 200 to 4000 Pounds (90.7 to 1814.4 kgf)

Suppliers

Company
Product
Description
Supplier Links
Leveling Mount (Inch) - V10R12-R33 - Advanced Antivibration Components - AAC
New Hyde Park, NY, USA
Leveling Mount (Inch)
V10R12-R33
Leveling Mount (Inch) V10R12-R33
ISOLATOR: Iso-Pad (Standard Load) Refer to characteristics shown on page 8-2 BASE: Casting 30000 psi (2109 kgf/cm2) Tensile Strength BOLT: SAE Grade No. 5 Heat-Treated FOR LOADS OF: 200 to 4000 Pounds (90.7 to 1814.4 kgf)

ISOLATOR: Iso-Pad (Standard Load) Refer to characteristics shown on page 8-2

BASE: Casting 30000 psi (2109 kgf/cm2) Tensile Strength

BOLT: SAE Grade No. 5 Heat-Treated

FOR LOADS OF: 200 to 4000 Pounds (90.7 to 1814.4 kgf)

Supplier's Site

Technical Specifications

  Advanced Antivibration Components - AAC
Product Category Vibration Isolators and Machine Mounts
Product Number V10R12-R33
Product Name Leveling Mount (Inch)
Application Leveling
Type Leveling Foot
Features Threaded Stud
Load Capacity 1200.00 lbs (544.22 kg)
Adjustment Range 1.50 to 2.75 inch (38.1 to 69.85 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vibration Mounts - 1263975 - RS Components, Ltd.
Specs
Application Vibration Isolation
Load Capacity 128.82 lbs (58.42 kg)
Thickness 1.38 inch (35.00 mm)
View Details
Original Series Socket Style w/Elastomer Pad - Steel - EPM10B - Vlier
Specs
Application Leveling
Type Dampening Pad; Leveling Pad; Socket
Features Swivel Heads
View Details
Adjustable Clamp Heels - 47206 - Jergens, Inc.
Specs
Features Metric; Threaded Stud
View Details
2.98
Specs
Application Vibration Isolation
Load Capacity 45.00 lbs (20.41 kg)
Thickness 1.00 inch (25.40 mm)
View Details