Advanced Antivibration Components - AAC Leveling Mount (Metric) V12Z25M160180

Description
HOUSING: Steel, Zinc Plated BASE: Steel, Zinc Plated ISOLATOR: Nitrile Rubber Compound FOR LOADS UP TO: 4079 kgf (8993 lb.)
Description
HOUSING: Steel, Zinc Plated BASE: Steel, Zinc Plated ISOLATOR: Nitrile Rubber Compound FOR LOADS UP TO: 4079 kgf (8993 lb.)

Suppliers

Company
Product
Description
Supplier Links
Leveling Mount (Metric) - V12Z25M160180 - Advanced Antivibration Components - AAC
New Hyde Park, NY, USA
Leveling Mount (Metric)
V12Z25M160180
Leveling Mount (Metric) V12Z25M160180
HOUSING: Steel, Zinc Plated BASE: Steel, Zinc Plated ISOLATOR: Nitrile Rubber Compound FOR LOADS UP TO: 4079 kgf (8993 lb.)

HOUSING: Steel, Zinc Plated

BASE: Steel, Zinc Plated

ISOLATOR: Nitrile Rubber Compound

FOR LOADS UP TO: 4079 kgf (8993 lb.)

Supplier's Site

Technical Specifications

  Advanced Antivibration Components - AAC
Product Category Vibration Isolators and Machine Mounts
Product Number V12Z25M160180
Product Name Leveling Mount (Metric)
Application Leveling
Type Leveling Foot
Features Threaded Stud
Load Capacity 4495.99 lbs (2039.00 kg)
Adjustment Range 2.56 inch (65 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric Isolator, NewDamp, High Load, 135-600 kg - ND40T-3 - Newport MKS
Specs
Load Capacity 1323.00 lbs (600.00 kg)
Thickness 3.63 inch (92.20 mm)
Frequency at Load 21 Hz
View Details
Leveling Feet - KA - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Application Leveling
Type Leveling Foot
Features Metric; Stainless Steel; Threaded Stud
View Details
Socket Mount Leveling Feet - HVL-6SS - Reid Supply
Specs
Application Leveling
Type Leveling Foot; Socket
Features Stainless Steel; Swivel Heads
View Details
Neoprene/Elastomeric Floor Mounted Non-Seismic Isolator - RDC2-Restrained-Double-Deflection-Isolators - Isotech, Inc.
Specs
Application Vibration Isolation
Type Neoprene/Elastomeric Floor Mounted Non-Seismic Isolator
View Details