Advanced Antivibration Components - AAC Leveling Mount (Inch) V10Z12-MB00450

Description
ISOLATOR: Oil-Resistant Neoprene BASE: Cast Iron FOR LOADS OF: 120 to 1600 Pounds (54.4 to 725.4 kgf) CHARACTERISTICS: The mounts consist of a high-quality, nonskid, neoprene isolation element yielding 1/8 in. (3.2 mm) deflection at rated load, rugged load-bearing top casting and hardware necessary for leveling and fastening equipment to mount. Up to 5/8 in. (15.9 mm) leveling capability eliminates shimming. Bolting equipment to floor is not required. INSTALLATION: Raise the machine with conventional lifting devices, place the mounts beneath the machine feet and attach the leveling bolts to the mounts. Lower the machine and ensure that the total weight is carried by all of the mounts. Level to a desired height by gradual and sequential adjustment of the leveling bolts. Tighten the locknuts.
Description
ISOLATOR: Oil-Resistant Neoprene BASE: Cast Iron FOR LOADS OF: 120 to 1600 Pounds (54.4 to 725.4 kgf) CHARACTERISTICS: The mounts consist of a high-quality, nonskid, neoprene isolation element yielding 1/8 in. (3.2 mm) deflection at rated load, rugged load-bearing top casting and hardware necessary for leveling and fastening equipment to mount. Up to 5/8 in. (15.9 mm) leveling capability eliminates shimming. Bolting equipment to floor is not required. INSTALLATION: Raise the machine with conventional lifting devices, place the mounts beneath the machine feet and attach the leveling bolts to the mounts. Lower the machine and ensure that the total weight is carried by all of the mounts. Level to a desired height by gradual and sequential adjustment of the leveling bolts. Tighten the locknuts.

Suppliers

Company
Product
Description
Supplier Links
Leveling Mount (Inch) - V10Z12-MB00450 - Advanced Antivibration Components - AAC
New Hyde Park, NY, USA
Leveling Mount (Inch)
V10Z12-MB00450
Leveling Mount (Inch) V10Z12-MB00450
ISOLATOR: Oil-Resistant Neoprene BASE: Cast Iron FOR LOADS OF: 120 to 1600 Pounds (54.4 to 725.4 kgf) CHARACTERISTICS: The mounts consist of a high-quality, nonskid, neoprene isolation element yielding 1/8 in. (3.2 mm) deflection at rated load, rugged load-bearing top casting and hardware necessary for leveling and fastening equipment to mount. Up to 5/8 in. (15.9 mm) leveling capability eliminates shimming. Bolting equipment to floor is not required. INSTALLATION: Raise the machine with conventional lifting devices, place the mounts beneath the machine feet and attach the leveling bolts to the mounts. Lower the machine and ensure that the total weight is carried by all of the mounts. Level to a desired height by gradual and sequential adjustment of the leveling bolts. Tighten the locknuts.

ISOLATOR: Oil-Resistant Neoprene

BASE: Cast Iron

FOR LOADS OF: 120 to 1600 Pounds (54.4 to 725.4 kgf)

CHARACTERISTICS:
The mounts consist of a high-quality, nonskid, neoprene isolation element yielding 1/8 in. (3.2 mm) deflection at rated load, rugged load-bearing top casting and hardware necessary for leveling and fastening equipment to mount. Up to 5/8 in. (15.9 mm) leveling capability eliminates shimming. Bolting equipment to floor is not required.

INSTALLATION:
Raise the machine with conventional lifting devices, place the mounts beneath the machine feet and attach the leveling bolts to the mounts. Lower the machine and ensure that the total weight is carried by all of the mounts. Level to a desired height by gradual and sequential adjustment of the leveling bolts.
Tighten the locknuts.

Supplier's Site

Technical Specifications

  Advanced Antivibration Components - AAC
Product Category Vibration Isolators and Machine Mounts
Product Number V10Z12-MB00450
Product Name Leveling Mount (Inch)
Application Leveling
Type Leveling Foot
Features Threaded Stud
Load Capacity 450.00 lbs (204.08 kg)
Adjustment Range 0.50 inch (12.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Type C Buffer -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Type Stud Plate Mount
Features Metric; Threaded Stud
Adjustment Range 8.00 to 100.00 inch (203 to 2540 mm)
View Details
Anti Vibration Mounts - 1712589 - RS Components, Ltd.
Specs
Application Vibration Isolation
Features Stainless Steel
Load Capacity 1602.06 lbs (726.56 kg)
View Details
1.78
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Vibration Isolation
Load Capacity 14.00 lbs (6.35 kg)
Thickness 0.63 inch (16.00 mm)
View Details
Anti Vibration Mount-for.063
Specs
Application Vibration Isolation
Features Threaded Stud
View Details