Advanced Antivibration Components - AAC Leveling Mount (Metric) V12Z24M110144

Description
STUD, NUT & WASHER: Steel, Zinc Plated BASE: Steel, Zinc Plated ISOLATOR: Nitrile Rubber Compound FOR LOADS UP TO: 3059 kgf (6744 lb.)
Description
STUD, NUT & WASHER: Steel, Zinc Plated BASE: Steel, Zinc Plated ISOLATOR: Nitrile Rubber Compound FOR LOADS UP TO: 3059 kgf (6744 lb.)

Suppliers

Company
Product
Description
Supplier Links
Leveling Mount (Metric) - V12Z24M110144 - Advanced Antivibration Components - AAC
New Hyde Park, NY, USA
Leveling Mount (Metric)
V12Z24M110144
Leveling Mount (Metric) V12Z24M110144
STUD, NUT & WASHER: Steel, Zinc Plated BASE: Steel, Zinc Plated ISOLATOR: Nitrile Rubber Compound FOR LOADS UP TO: 3059 kgf (6744 lb.)

STUD, NUT & WASHER: Steel, Zinc Plated

BASE: Steel, Zinc Plated

ISOLATOR: Nitrile Rubber Compound

FOR LOADS UP TO: 3059 kgf (6744 lb.)

Supplier's Site

Technical Specifications

  Advanced Antivibration Components - AAC
Product Category Vibration Isolators and Machine Mounts
Product Number V12Z24M110144
Product Name Leveling Mount (Metric)
Application Leveling
Type Leveling Foot
Features Threaded Stud
Load Capacity 2249.10 lbs (1020.00 kg)
Adjustment Range 4.33 inch (110 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Vibration Damper (Stud / Stud) - VD1 - Imao-Fixtureworks
Specs
Application Vibration Isolation
Features Metric
Load Capacity 19.11 to 921.68 lbs (8.67 to 418.00 kg)
View Details
Anti-Vibration Sheet -  - Links-Japan, LLC
Links-Japan, LLC
Specs
Application Vibration Isolation
Type Dampening Pad
View Details
Vibration Isolator - Pump-Concrete-Inertia-Base-End-Suction-Pumps - Isotech, Inc.
Specs
Application Vibration Isolation
Type Vibration Isolator
View Details
Original Series Socket Style w/Delrin® Base - Steel - NP298B - Vlier
Specs
Application Leveling
Type Socket
Features Swivel Heads
View Details