Advanced Antivibration Components - AAC Machinery Foot Vibration Mount Stainless Steel Screw 50mm Base

Description
FOOT: Polyamide, Fiberglass Reinforced SCREW: 304 Stainless Steel BASE PAD: NBR Rubber FOR LOADS UP TO: 11000 N (2473 lbf) OPERATING TEMPERATURE: Standard: -5°C to +120°C (+23°F to +248°F) Nonslip: -5°C to +110°C (+23°F to +230°F) FEATURES: 70 Shore NBR Rubber Base 30° of Angular Articulation Low Cost Chemical Resistant Thermal Resistant
Description
FOOT: Polyamide, Fiberglass Reinforced SCREW: 304 Stainless Steel BASE PAD: NBR Rubber FOR LOADS UP TO: 11000 N (2473 lbf) OPERATING TEMPERATURE: Standard: -5°C to +120°C (+23°F to +248°F) Nonslip: -5°C to +110°C (+23°F to +230°F) FEATURES: 70 Shore NBR Rubber Base 30° of Angular Articulation Low Cost Chemical Resistant Thermal Resistant

Suppliers

Company
Product
Description
Supplier Links
Machinery Foot Vibration Mount - Stainless Steel Screw 50mm Base - Advanced Antivibration Components - AAC
New Hyde Park, NY, USA
Machinery Foot Vibration Mount
Stainless Steel Screw 50mm Base
Machinery Foot Vibration Mount Stainless Steel Screw 50mm Base
FOOT: Polyamide, Fiberglass Reinforced SCREW: 304 Stainless Steel BASE PAD: NBR Rubber FOR LOADS UP TO: 11000 N (2473 lbf) OPERATING TEMPERATURE: Standard: -5°C to +120°C (+23°F to +248°F) Nonslip: -5°C to +110°C (+23°F to +230°F) FEATURES: 70 Shore NBR Rubber Base 30° of Angular Articulation Low Cost Chemical Resistant Thermal Resistant

FOOT:
Polyamide, Fiberglass Reinforced
SCREW:
304 Stainless Steel
BASE PAD:
NBR Rubber
FOR LOADS UP TO:
11000 N (2473 lbf)
OPERATING TEMPERATURE:
Standard: -5°C to +120°C (+23°F to +248°F)
Nonslip: -5°C to +110°C (+23°F to +230°F)

FEATURES:

  • 70 Shore NBR Rubber Base
  • 30° of Angular Articulation
  • Low Cost
  • Chemical Resistant
  • Thermal Resistant
Supplier's Site

Technical Specifications

  Advanced Antivibration Components - AAC
Product Category Vibration Isolators and Machine Mounts
Product Number Stainless Steel Screw 50mm Base
Product Name Machinery Foot Vibration Mount
Application Vibration Isolation
Unlock Full Specs
to access all available technical data

Similar Products

Type B Buffer -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Type Stud Plate Mount
Features Metric; Threaded Stud
Adjustment Range 6.00 to 45.00 inch (152 to 1143 mm)
View Details
Anti-Vibration Sheet -  - Links-Japan, LLC
Links-Japan, LLC
Specs
Application Vibration Isolation
Type Dampening Pad
View Details
Double Deflection Isolator - RVD-Double-Deflection-Isolators - Isotech, Inc.
Specs
Application Vibration Isolation
Type Double Deflection Isolator
View Details
Elastomeric Isolator, NewDamp, High Load, 90-400 kg - ND40T-2 - Newport MKS
Specs
Load Capacity 882.00 lbs (400.00 kg)
Thickness 3.63 inch (92.20 mm)
Frequency at Load 21 Hz
View Details