Advanced Antivibration Components - AAC Machinery Foot Vibration Mount Steel Screw 103mm Base

Description
FOOT: Polyamide, Fiberglass Reinforced SCREW: 1040 Steel, Galvanized BASE PAD: NBR Rubber FOR LOADS UP TO: 5620 lbf (25000 N) OPERATING TEMPERATURE: Standard: +23°F to +248°F (-5°C to +120°C) Nonslip: +23°F to +230°F (-5°C to +110°C) FEATURES: 70 Shore NBR Rubber Base 30° of Angular Articulation Low Cost Mildly Chemical Resistant Thermal Resistant
Description
FOOT: Polyamide, Fiberglass Reinforced SCREW: 1040 Steel, Galvanized BASE PAD: NBR Rubber FOR LOADS UP TO: 5620 lbf (25000 N) OPERATING TEMPERATURE: Standard: +23°F to +248°F (-5°C to +120°C) Nonslip: +23°F to +230°F (-5°C to +110°C) FEATURES: 70 Shore NBR Rubber Base 30° of Angular Articulation Low Cost Mildly Chemical Resistant Thermal Resistant

Suppliers

Company
Product
Description
Supplier Links
Machinery Foot Vibration Mount - Steel Screw 103mm Base - Advanced Antivibration Components - AAC
New Hyde Park, NY, USA
Machinery Foot Vibration Mount
Steel Screw 103mm Base
Machinery Foot Vibration Mount Steel Screw 103mm Base
FOOT: Polyamide, Fiberglass Reinforced SCREW: 1040 Steel, Galvanized BASE PAD: NBR Rubber FOR LOADS UP TO: 5620 lbf (25000 N) OPERATING TEMPERATURE: Standard: +23°F to +248°F (-5°C to +120°C) Nonslip: +23°F to +230°F (-5°C to +110°C) FEATURES: 70 Shore NBR Rubber Base 30° of Angular Articulation Low Cost Mildly Chemical Resistant Thermal Resistant

FOOT:
Polyamide, Fiberglass Reinforced
SCREW:
1040 Steel, Galvanized
BASE PAD:
NBR Rubber
FOR LOADS UP TO:
5620 lbf (25000 N)
OPERATING TEMPERATURE:
Standard: +23°F to +248°F (-5°C to +120°C)
Nonslip: +23°F to +230°F (-5°C to +110°C)
FEATURES:

  • 70 Shore NBR Rubber Base
  • 30° of Angular Articulation
  • Low Cost
  • Mildly Chemical Resistant
  • Thermal Resistant
Supplier's Site

Technical Specifications

  Advanced Antivibration Components - AAC
Product Category Vibration Isolators and Machine Mounts
Product Number Steel Screw 103mm Base
Product Name Machinery Foot Vibration Mount
Application Vibration Isolation
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vibration Mount-for.125
Specs
Application Vibration Isolation
Features Threaded Stud
View Details
Urethane Cylindrical vibration Mount with steel zinc plated fastener - A10Z60-MF2U0852 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Vibration Isolation
Load Capacity 4.00 lbs (1.81 kg)
View Details
Threaded Leveling Mounts - 32626 - Jergens, Inc.
Specs
Application Leveling
Type Leveling Foot
Features Stainless Steel; Swivel Heads
View Details
LMS Anti-Vibration Levelers - LMS-M112124 - Vlier
Specs
Application Leveling
Features Swivel Heads
Load Capacity 400.00 to 1200.00 lbs (181.41 to 544.22 kg)
View Details