ISOLATOR: Iso-Pad (Standard Load) Refer to characteristics shown on page 8-2
BASE: Casting 30000 psi (2109 kgf/cm2) Tensile Strength
BOLT: SAE Grade No. 5 Heat-Treated
FOR LOADS OF: 200 to 4000 Pounds (90.7 to 1814.4 kgf)
| Advanced Antivibration Components - AAC | |
|---|---|
| Product Category | Vibration Isolators and Machine Mounts |
| Product Number | V10R12-F44 |
| Product Name | Leveling Mount (Inch) |
| Application | Leveling |
| Type | Leveling Foot |
| Features | Threaded Stud |
| Load Capacity | 2400.00 lbs (1088.44 kg) |
| Adjustment Range | 2.44 to 3.81 inch (61.91 to 96.84 mm) |