Advanced Antivibration Components - AAC Machinery Foot Vibration Mount Steel Screw 65mm Base

Description
FOOT: Polyamide, Fiberglass Reinforced SCREW: 1040 Steel, Galvanized BASE PAD: NBR Rubber FOR LOADS UP TO: 3372 lbf (15000 N) OPERATING TEMPERATURE: Standard: +23°F to +248°F (-5°C to +120°C) Nonslip: +23°F to +230°F (-5°C to +110°C) FEATURES: 70 Shore NBR Rubber Base 30° of Angular Articulation Low Cost Mildly Chemical Resistant Thermal Resistant
Description
FOOT: Polyamide, Fiberglass Reinforced SCREW: 1040 Steel, Galvanized BASE PAD: NBR Rubber FOR LOADS UP TO: 3372 lbf (15000 N) OPERATING TEMPERATURE: Standard: +23°F to +248°F (-5°C to +120°C) Nonslip: +23°F to +230°F (-5°C to +110°C) FEATURES: 70 Shore NBR Rubber Base 30° of Angular Articulation Low Cost Mildly Chemical Resistant Thermal Resistant

Suppliers

Company
Product
Description
Supplier Links
Machinery Foot Vibration Mount - Steel Screw 65mm Base - Advanced Antivibration Components - AAC
New Hyde Park, NY, USA
Machinery Foot Vibration Mount
Steel Screw 65mm Base
Machinery Foot Vibration Mount Steel Screw 65mm Base
FOOT: Polyamide, Fiberglass Reinforced SCREW: 1040 Steel, Galvanized BASE PAD: NBR Rubber FOR LOADS UP TO: 3372 lbf (15000 N) OPERATING TEMPERATURE: Standard: +23°F to +248°F (-5°C to +120°C) Nonslip: +23°F to +230°F (-5°C to +110°C) FEATURES: 70 Shore NBR Rubber Base 30° of Angular Articulation Low Cost Mildly Chemical Resistant Thermal Resistant

FOOT:
Polyamide, Fiberglass Reinforced
SCREW:
1040 Steel, Galvanized
BASE PAD:
NBR Rubber
FOR LOADS UP TO:
3372 lbf (15000 N)
OPERATING TEMPERATURE:
Standard: +23°F to +248°F (-5°C to +120°C)
Nonslip: +23°F to +230°F (-5°C to +110°C)

FEATURES:

  • 70 Shore NBR Rubber Base
  • 30° of Angular Articulation
  • Low Cost
  • Mildly Chemical Resistant
  • Thermal Resistant
Supplier's Site

Technical Specifications

  Advanced Antivibration Components - AAC
Product Category Vibration Isolators and Machine Mounts
Product Number Steel Screw 65mm Base
Product Name Machinery Foot Vibration Mount
Application Vibration Isolation
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric Isolator, NewDamp, High Load, 135-600 kg - ND40T-3 - Newport MKS
Specs
Load Capacity 1323.00 lbs (600.00 kg)
Thickness 3.63 inch (92.20 mm)
Frequency at Load 21 Hz
View Details
Rubber Vibration Damper (Stud) - VD4 - Imao-Fixtureworks
Specs
Application Vibration Isolation
Features Metric; Threaded Stud
Load Capacity 12.36 to 777.81 lbs (5.61 to 352.75 kg)
View Details
Original Series Socket Style w/Delrin® Base - Stainless Steel - SSNP308B - Vlier
Specs
Application Leveling
Type Socket
Features Stainless Steel; Swivel Heads
View Details
Vibration Isolator - ASFF-Jack-Up-Neoprene-Floating-Floor-Isolator - Isotech, Inc.
Specs
Application Vibration Isolation
Type Vibration Isolator
View Details