Advanced Antivibration Components - AAC Machinery Foot Vibration Mount Steel Fixed Screw 103mm Base

Description
FOOT: Polyamide, Fiberglass Reinforced SCREW: 1040 Steel, Galvanized BASE PAD: NBR Rubber FOR LOADS UP TO: 7868 lbf (35000 N) OPERATING TEMPERATURE: Standard: +23°F to +248°F (-5°C to +120°C) Nonslip: +23°F to +230°F (-5°C to +110°C) FEATURES: 70 Shore NBR Rubber Base 4° of Angular Articulation Low Cost Mildly Chemical Resistant Thermal Resistant
Description
FOOT: Polyamide, Fiberglass Reinforced SCREW: 1040 Steel, Galvanized BASE PAD: NBR Rubber FOR LOADS UP TO: 7868 lbf (35000 N) OPERATING TEMPERATURE: Standard: +23°F to +248°F (-5°C to +120°C) Nonslip: +23°F to +230°F (-5°C to +110°C) FEATURES: 70 Shore NBR Rubber Base 4° of Angular Articulation Low Cost Mildly Chemical Resistant Thermal Resistant

Suppliers

Company
Product
Description
Supplier Links
Machinery Foot Vibration Mount - Steel Fixed Screw 103mm Base - Advanced Antivibration Components - AAC
New Hyde Park, NY, USA
Machinery Foot Vibration Mount
Steel Fixed Screw 103mm Base
Machinery Foot Vibration Mount Steel Fixed Screw 103mm Base
FOOT: Polyamide, Fiberglass Reinforced SCREW: 1040 Steel, Galvanized BASE PAD: NBR Rubber FOR LOADS UP TO: 7868 lbf (35000 N) OPERATING TEMPERATURE: Standard: +23°F to +248°F (-5°C to +120°C) Nonslip: +23°F to +230°F (-5°C to +110°C) FEATURES: 70 Shore NBR Rubber Base 4° of Angular Articulation Low Cost Mildly Chemical Resistant Thermal Resistant

FOOT:
Polyamide, Fiberglass Reinforced
SCREW:
1040 Steel, Galvanized
BASE PAD:
NBR Rubber
FOR LOADS UP TO:
7868 lbf (35000 N)
OPERATING TEMPERATURE:
Standard: +23°F to +248°F (-5°C to +120°C)
Nonslip: +23°F to +230°F (-5°C to +110°C)
FEATURES:

  • 70 Shore NBR Rubber Base
  • 4° of Angular Articulation
  • Low Cost
  • Mildly Chemical Resistant
  • Thermal Resistant
Supplier's Site

Technical Specifications

  Advanced Antivibration Components - AAC
Product Category Vibration Isolators and Machine Mounts
Product Number Steel Fixed Screw 103mm Base
Product Name Machinery Foot Vibration Mount
Application Vibration Isolation
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric Isolator, NewDamp, High Load, 135-600 kg - ND40T-3 - Newport MKS
Specs
Load Capacity 1323.00 lbs (600.00 kg)
Thickness 3.63 inch (92.20 mm)
Frequency at Load 21 Hz
View Details
Plastic Leveling Feet - LVA100 / LVE100 - Imao-Fixtureworks
Specs
Application Leveling
Type Leveling Foot
Features Metric; Stainless Steel; Threaded Stud
View Details
High Value Series Stud Style Extended Length with Elastomer Pad - Steel with Gold Chromate Finish - HVEP305S - Vlier
Specs
Application Leveling
Type Dampening Pad; Leveling Pad; Stud Plate Mount
Features Swivel Heads
View Details
Ceiling Mounted Vibration Hanger - URC-Standard-Universal-Restraint-Clips - Isotech, Inc.
Specs
Application Vibration Isolation
Type Ceiling Mounted Vibration Hanger
View Details