Fluke Datasheets for Clamp Meters
Clamp meters are ammeters that can measure current without the need to disconnect the wires where the measurement occurs. They provide information about current draw and current continuity in order to help users troubleshoot erratic loads and trends.
Clamp Meters: Learn more
| Product Name | Notes |
|---|---|
| Be ready for anything. The Fluke 365 is a rugged meter perfect for jobs where access to wires is difficult. The 365’s thin, small jaw is detachable with a flexible... | |
| Be ready for anything. The Fluke 376 Clamp Meter offers improved performance perfect for a wide range of current measurement situations. With true-rms voltage and current measurements, the Fluke 376... | |
| Be ready for anything. The new Fluke 373 Clamp Meter offers improved performance perfect for any ac only current measurement situations. Featuring true-rms ac voltage and current measurements, and resistance... | |
| Be ready for anything. The new Fluke 381 does everything you would expect from a clamp meter, and then lets you remove the display for even more flexibility. Now one... | |
| Be ready for anything. With true-rms ac voltage and current measurements, the Fluke 375 Clamp Meter can read up to 600 V and 600 A in both ac and dc... | |
| Be ready for anything The Fluke 374 True-rms Clamp Metercan read up to 600 V and 600 A in both ac and dc modes. Additionally, the 374 is compatible with... | |
| Clamp meters designed by Fluke are known as workhorse clamp meters. With advanced performance, the clamp meter line is designed to be simple to use and gimmick-free. | |
| Heating, ventilation, air conditioning (HVAC) technicians require a service tool that can consistently keep up with their demands. The Fluke 902 expands the existing line of quality Fluke clamp meters... | |
| Need more hours in your day? Save time by NOT breaking the loop on 4-20 mA signal measurements. Are you spending time: Taking mA measurements by removing a wire and... | |
| The Fluke 360 leakage tester is a rugged and accurate solution for leakage current measurement. Ideally designed for non-invasive checks of insulation condition, the Fluke 360 leakage meter allows you... | |
| Versatile and rugged tools for applications with high currents Confidently take reliable readings with the True-rms, Fluke 355 and 353 digital clamp meters; the tools of choice for high current... |