Fluke Datasheets for Wire, Cable, and Connector Tools
Wire, cable and connector tools are used to assemble and install wires, cables and connectors.
Wire, Cable, and Connector Tools: Learn more
| Product Name | Notes |
|---|---|
| Fluke Networks offers a variety of blades so you can get the job done. EverSharp™ blades stay sharper longer due to the special processing of the metal and blade design... | |
| Flukes Electrician Snips are made from high-quality forged steel for strength and durability. High-quality forged steel construction for strength and durability File and scraper on both blades for cleaning wire... | |
| All-in-one heavy duty fiber and wire crimping tool is designed for Western Electric (WE)/Stewart Stamping (SS)-type, 6-and 8-position modular telephone plugs, rj45, cat5 cables, coaxial cable - and more. For... | |
| Fluke Networks offers a variety of cable stripper and cutters for coaxial cables, UTP/STP telephone and data cables and other flexible cables. Telephone installers use the double-slotted cable stripper for... | |
| Fluke Networks’ D-Snips heavy duty wire strippers offer a unique ergonomically-design ed handle that leverages your power, providing 1 – 1 ½ times the cutting force with half the effort. | |
| Fluke Networks’ handy, pocket-sized insulation probe is ideal for checking for loose or damaged connections or to spread apart wires for direct access. Its compact size also makes it perfect... | |
| Fluke Networks’ versatile cable splicing knife has a 1.75 inch/4.4 cm long cutlery-grade steel blade that stays sharp use after use. For added safety it features a non-slip, easy to... | |
| JackRapid™ is a patented jack termination tool that saves time and increases accuracy by seating and terminating all wires at once with a simple squeeze of the handle. JackRapid allows... | |
| Make effortless, uniform connections with Fluke Networks’ D814™, all-in-one, telecom punchdown tool. Its adjustable impact wheel has high and low settings for any type of termination. Automatic spring mechanism provides... | |
| The can wrenches feature color-coded socket ends and built-in ribs on the barrel for user comfort, safety, and greater torque power. The two hex head sockets (7/16 inch and 3/8... | |
| The D914™ Series impact tools provide quality terminations on the first punch, helping to achieve the highest quality possible on network installations. They are the only impact tools that combine... | |
| The Need-L-Lock crimping pliers' patented four-in-one tool combines a UR/UY/UG crimper, needle nose pliers, wire stripper and cutter. This means one less tool on your belt! These pliers' aligned crimping... |