Fluke Meter, Clamp; 0 to 400 A (AC); 0 to 400VAC/VDC; 0 to 400 Ohms; 0.1; 25 mm FLUKE-322

Description
0 to 400 VAC⁄VDC, 0.1 Ohms Resolution, Clamp Meter The Fluke 322 is designed to verify the presence of load current, AC voltage and continuity of circuits, switches, fuses and contacts. These small and rugged clamp meters are ideally suited for current measurements up to 400 A in tight cable compartments. The Fluke 322 also offers DC voltage measurements and has a higher resolution for loads below 40 A. Features: New smaller size fits easily into tight places Precise measurements with 1.8% basic accuracy Resolution up to 0.01A and 0.1 V Measures AC current to 400 A Measures AC volts to 600 V Measures DC volts to 600 V Resistance measurement to 400 Ω Continuity for quick checking of shorts Automatic low battery indicator Display hold function Two year warranty Includes: (2) AAA Alkaline batteries Instruction card Safety information sheet Soft carrying case Test leads
Description
0 to 400 VAC⁄VDC, 0.1 Ohms Resolution, Clamp Meter The Fluke 322 is designed to verify the presence of load current, AC voltage and continuity of circuits, switches, fuses and contacts. These small and rugged clamp meters are ideally suited for current measurements up to 400 A in tight cable compartments. The Fluke 322 also offers DC voltage measurements and has a higher resolution for loads below 40 A. Features: New smaller size fits easily into tight places Precise measurements with 1.8% basic accuracy Resolution up to 0.01A and 0.1 V Measures AC current to 400 A Measures AC volts to 600 V Measures DC volts to 600 V Resistance measurement to 400 Ω Continuity for quick checking of shorts Automatic low battery indicator Display hold function Two year warranty Includes: (2) AAA Alkaline batteries Instruction card Safety information sheet Soft carrying case Test leads

Suppliers

Company
Product
Description
Supplier Links
Meter, Clamp; 0 to 400 A (AC); 0 to 400VAC/VDC; 0 to 400 Ohms; 0.1; 25 mm - 70145753 - Allied Electronics, Inc.
Fort Worth, TX, USA
Meter, Clamp; 0 to 400 A (AC); 0 to 400VAC/VDC; 0 to 400 Ohms; 0.1; 25 mm
70145753
Meter, Clamp; 0 to 400 A (AC); 0 to 400VAC/VDC; 0 to 400 Ohms; 0.1; 25 mm 70145753
0 to 400 VAC⁄VDC, 0.1 Ohms Resolution, Clamp Meter The Fluke 322 is designed to verify the presence of load current, AC voltage and continuity of circuits, switches, fuses and contacts. These small and rugged clamp meters are ideally suited for current measurements up to 400 A in tight cable compartments. The Fluke 322 also offers DC voltage measurements and has a higher resolution for loads below 40 A. Features: New smaller size fits easily into tight places Precise measurements with 1.8% basic accuracy Resolution up to 0.01A and 0.1 V Measures AC current to 400 A Measures AC volts to 600 V Measures DC volts to 600 V Resistance measurement to 400 Ω Continuity for quick checking of shorts Automatic low battery indicator Display hold function Two year warranty Includes: (2) AAA Alkaline batteries Instruction card Safety information sheet Soft carrying case Test leads

0 to 400 VAC⁄VDC, 0.1 Ohms Resolution, Clamp Meter
The Fluke 322 is designed to verify the presence of load current, AC voltage and continuity of circuits, switches, fuses and contacts. These small and rugged clamp meters are ideally suited for current measurements up to 400 A in tight cable compartments. The Fluke 322 also offers DC voltage measurements and has a higher resolution for loads below 40 A.

Features:

  • New smaller size fits easily into tight places
  • Precise measurements with 1.8% basic accuracy
  • Resolution up to 0.01A and 0.1 V
  • Measures AC current to 400 A
  • Measures AC volts to 600 V
  • Measures DC volts to 600 V
  • Resistance measurement to 400 Ω
  • Continuity for quick checking of shorts
  • Automatic low battery indicator
  • Display hold function
  • Two year warranty

Includes:

  • (2) AAA Alkaline batteries
  • Instruction card
  • Safety information sheet
  • Soft carrying case
  • Test leads
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Clamp Meters
Product Number 70145753
Product Name Meter, Clamp; 0 to 400 A (AC); 0 to 400VAC/VDC; 0 to 400 Ohms; 0.1; 25 mm
Measurement Type AC; DC; AC / DC
DC Voltage 0.0 to 400 volts
AC Voltage 0.0 to 400 volts
Unlock Full Specs
to access all available technical data

Similar Products

Mini Clamp Meter - PCE-DC1 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Measurement Type AC / DC
Options & Features Battery powered
AC Voltage 100 to 600 volts
View Details
Clamp Meters - 6991769 - RS Components, Ltd.
RS Components, Ltd.
Specs
Measurement Type AC; DC; AC / DC
Standards and Certifications RoHS
Resistance 40000 kohms
View Details
UT219P AC Digital Power Clamp Meter - UT219P - Uni-Trend US
Specs
Phase Single Phase; Three Phase
Standards and Certifications RoHS
View Details