Fluke LEAKAGE CURRENT CLAMP METER FLUKE-360

Description
Fluke-360 AC Leakage Current Clamp Meter The Fluke 360, a rugged and accurate solution for leakage curent measurement Ideally designed for non-invasive checks of insulation condition, the Fluke 360 Leakage meter allows you to perform tests without powering down the installation or disconnecting equipment — saving you time, without compromising quality or safety. The unique jaw design of the Fluke 360 eliminates the influence of adjacent current conductors, and minimizes the effects of external magnetic fields, even at low currents. This allows you to perform accurate and reliable tests in todays crowded electrical environments. The tough and high-quality clamp design of the the Fluke 360 guarantees high stability for long tern repeatability. Features Measurement of leakage current with 3 mA range and μA of resolution, for accurate monitoring of insulation erosion Broad range of measurement, from 1 μA up to 60 Am for all installtion needs Advanced shielding to ensure acurate results when measuring near other conductors The high durability clamp construction can withstand over 50,000 operations — added ruggedness that extends the life of your clamp Easy-to-carry, pocket-sized clamp with wide 40 mm(1.5 in.) jaw size Handy “Display-Hold” button for capturing readings in hard-to-reach places Auto power-off, with warning buzzer, saves battery life Conformance to IEC1010 and EMC standard for confident measurements Meets all of the applications and performance classes in safety standard VDE0404-4 and VDE0702 for leakage current and differentail current measurement of electrical appliances
Description
Fluke-360 AC Leakage Current Clamp Meter The Fluke 360, a rugged and accurate solution for leakage curent measurement Ideally designed for non-invasive checks of insulation condition, the Fluke 360 Leakage meter allows you to perform tests without powering down the installation or disconnecting equipment — saving you time, without compromising quality or safety. The unique jaw design of the Fluke 360 eliminates the influence of adjacent current conductors, and minimizes the effects of external magnetic fields, even at low currents. This allows you to perform accurate and reliable tests in todays crowded electrical environments. The tough and high-quality clamp design of the the Fluke 360 guarantees high stability for long tern repeatability. Features Measurement of leakage current with 3 mA range and μA of resolution, for accurate monitoring of insulation erosion Broad range of measurement, from 1 μA up to 60 Am for all installtion needs Advanced shielding to ensure acurate results when measuring near other conductors The high durability clamp construction can withstand over 50,000 operations — added ruggedness that extends the life of your clamp Easy-to-carry, pocket-sized clamp with wide 40 mm(1.5 in.) jaw size Handy “Display-Hold” button for capturing readings in hard-to-reach places Auto power-off, with warning buzzer, saves battery life Conformance to IEC1010 and EMC standard for confident measurements Meets all of the applications and performance classes in safety standard VDE0404-4 and VDE0702 for leakage current and differentail current measurement of electrical appliances

Suppliers

Company
Product
Description
Supplier Links
LEAKAGE CURRENT CLAMP METER - 70145746 - Allied Electronics, Inc.
Fort Worth, TX, USA
LEAKAGE CURRENT CLAMP METER
70145746
LEAKAGE CURRENT CLAMP METER 70145746
Fluke-360 AC Leakage Current Clamp Meter The Fluke 360, a rugged and accurate solution for leakage curent measurement Ideally designed for non-invasive checks of insulation condition, the Fluke 360 Leakage meter allows you to perform tests without powering down the installation or disconnecting equipment — saving you time, without compromising quality or safety. The unique jaw design of the Fluke 360 eliminates the influence of adjacent current conductors, and minimizes the effects of external magnetic fields, even at low currents. This allows you to perform accurate and reliable tests in todays crowded electrical environments. The tough and high-quality clamp design of the the Fluke 360 guarantees high stability for long tern repeatability. Features Measurement of leakage current with 3 mA range and μA of resolution, for accurate monitoring of insulation erosion Broad range of measurement, from 1 μA up to 60 Am for all installtion needs Advanced shielding to ensure acurate results when measuring near other conductors The high durability clamp construction can withstand over 50,000 operations — added ruggedness that extends the life of your clamp Easy-to-carry, pocket-sized clamp with wide 40 mm(1.5 in.) jaw size Handy “Display-Hold” button for capturing readings in hard-to-reach places Auto power-off, with warning buzzer, saves battery life Conformance to IEC1010 and EMC standard for confident measurements Meets all of the applications and performance classes in safety standard VDE0404-4 and VDE0702 for leakage current and differentail current measurement of electrical appliances

Fluke-360 AC Leakage Current Clamp Meter
The Fluke 360, a rugged and accurate solution for leakage curent measurement
Ideally designed for non-invasive checks of insulation condition, the Fluke 360 Leakage meter allows you to perform tests without powering down the installation or disconnecting equipment — saving you time, without compromising quality or safety. The unique jaw design of the Fluke 360 eliminates the influence of adjacent current conductors, and minimizes the effects of external magnetic fields, even at low currents. This allows you to perform accurate and reliable tests in todays crowded electrical environments. The tough and high-quality clamp design of the the Fluke 360 guarantees high stability for long tern repeatability.
Features

  • Measurement of leakage current with 3 mA range and μA of resolution, for accurate monitoring of insulation erosion
  • Broad range of measurement, from 1 μA up to 60 Am for all installtion needs
  • Advanced shielding to ensure acurate results when measuring near other conductors
  • The high durability clamp construction can withstand over 50,000 operations — added ruggedness that extends the life of your clamp
  • Easy-to-carry, pocket-sized clamp with wide 40 mm(1.5 in.) jaw size
  • Handy “Display-Hold” button for capturing readings in hard-to-reach places
  • Auto power-off, with warning buzzer, saves battery life
  • Conformance to IEC1010 and EMC standard for confident measurements
  • Meets all of the applications and performance classes in safety standard VDE0404-4 and VDE0702 for leakage current and differentail current measurement of electrical appliances
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Clamp Meters
Product Number 70145746
Product Name LEAKAGE CURRENT CLAMP METER
Measurement Type AC; AC / DC
Unlock Full Specs
to access all available technical data

Similar Products

Clamp Meters - 2048312 - RS Components, Ltd.
RS Components, Ltd.
Specs
Measurement Type AC; DC
Standards and Certifications RoHS
Resistance 60 kohms
View Details
Clamp Meter - PCE-DC3 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Measurement Type AC / DC
Options & Features Battery powered
Standards and Certifications CAT III Safety Protection
View Details
Delta 1000/300 Clamp Meter -  - Tinsley Precision Instruments
Tinsley Precision Instruments
Specs
Measurement Type AC / DC
Special Measurement Types Continuity Check
View Details