Fluke AC Leakage Current Clamp Meter Fluke 360

Description
The Fluke 360 leakage tester is a rugged and accurate solution for leakage current measurement. Ideally designed for non-invasive checks of insulation condition, the Fluke 360 leakage meter allows you to perform tests without powering down the installation or disconnecting equipment - saving you time, without compromising on quality or safety. The unique jaw design of the Fluke 360 AC Leakage Current Clamp Meter eliminates the influence of adjacent current conductors, and minimizes the effects of external magnetic fields, even at low currents. This allows you to perform accurate and reliable tests in today’s crowded electrical environments. The tough and high-quality jaw design of the Fluke 360 leakage tester guarantees high stability for long-term repeatability and durability. Why leakage current testing? Leakage currents can be an indicator of the effectiveness of insulation on conductors. High levels of leakage current may be present in circuits where either the insulation resistance is low, or electronic equipment with filters is used. Leakage currents can cause disruptions of the normal operation of equipment and installations. It is possible to locate the source of leakage currents by using the Fluke 360 leakage current clamp meter and taking methodical measurements throughout the installation. The big advantage of leakage current testing versus insulation testing is that the installation and equipment do not need to be powered down but can be done during normal operation.
Description
The Fluke 360 leakage tester is a rugged and accurate solution for leakage current measurement. Ideally designed for non-invasive checks of insulation condition, the Fluke 360 leakage meter allows you to perform tests without powering down the installation or disconnecting equipment - saving you time, without compromising on quality or safety. The unique jaw design of the Fluke 360 AC Leakage Current Clamp Meter eliminates the influence of adjacent current conductors, and minimizes the effects of external magnetic fields, even at low currents. This allows you to perform accurate and reliable tests in today’s crowded electrical environments. The tough and high-quality jaw design of the Fluke 360 leakage tester guarantees high stability for long-term repeatability and durability. Why leakage current testing? Leakage currents can be an indicator of the effectiveness of insulation on conductors. High levels of leakage current may be present in circuits where either the insulation resistance is low, or electronic equipment with filters is used. Leakage currents can cause disruptions of the normal operation of equipment and installations. It is possible to locate the source of leakage currents by using the Fluke 360 leakage current clamp meter and taking methodical measurements throughout the installation. The big advantage of leakage current testing versus insulation testing is that the installation and equipment do not need to be powered down but can be done during normal operation.

Suppliers

Company
Product
Description
Supplier Links
AC Leakage Current Clamp Meter - Fluke 360 - Fluke
Everett, WA, USA
AC Leakage Current Clamp Meter
Fluke 360
AC Leakage Current Clamp Meter Fluke 360
The Fluke 360 leakage tester is a rugged and accurate solution for leakage current measurement. Ideally designed for non-invasive checks of insulation condition, the Fluke 360 leakage meter allows you to perform tests without powering down the installation or disconnecting equipment - saving you time, without compromising on quality or safety. The unique jaw design of the Fluke 360 AC Leakage Current Clamp Meter eliminates the influence of adjacent current conductors, and minimizes the effects of external magnetic fields, even at low currents. This allows you to perform accurate and reliable tests in today’s crowded electrical environments. The tough and high-quality jaw design of the Fluke 360 leakage tester guarantees high stability for long-term repeatability and durability. Why leakage current testing? Leakage currents can be an indicator of the effectiveness of insulation on conductors. High levels of leakage current may be present in circuits where either the insulation resistance is low, or electronic equipment with filters is used. Leakage currents can cause disruptions of the normal operation of equipment and installations. It is possible to locate the source of leakage currents by using the Fluke 360 leakage current clamp meter and taking methodical measurements throughout the installation. The big advantage of leakage current testing versus insulation testing is that the installation and equipment do not need to be powered down but can be done during normal operation.

The Fluke 360 leakage tester is a rugged and accurate solution for leakage current measurement.

Ideally designed for non-invasive checks of insulation condition, the Fluke 360 leakage meter allows you to perform tests without powering down the installation or disconnecting equipment - saving you time, without compromising on quality or safety.
The unique jaw design of the Fluke 360 AC Leakage Current Clamp Meter eliminates the influence of adjacent current conductors, and minimizes the effects of external magnetic fields, even at low currents. This allows you to perform accurate and reliable tests in today’s crowded electrical environments. The tough and high-quality jaw design of the Fluke 360 leakage tester guarantees high stability for long-term repeatability and durability.
Why leakage current testing?
Leakage currents can be an indicator of the effectiveness of insulation on conductors. High levels of leakage current may be present in circuits where either the insulation resistance is low, or electronic equipment with filters is used. Leakage currents can cause disruptions of the normal operation of equipment and installations. It is possible to locate the source of leakage currents by using the Fluke 360 leakage current clamp meter and taking methodical measurements throughout the installation. The big advantage of leakage current testing versus insulation testing is that the installation and equipment do not need to be powered down but can be done during normal operation.

Supplier's Site

Technical Specifications

  Fluke
Product Category Clamp Meters
Product Number Fluke 360
Product Name AC Leakage Current Clamp Meter
Unlock Full Specs
to access all available technical data

Similar Products

Mini Clamp Meter - PCE-DC1 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Measurement Type AC / DC
Options & Features Battery powered
AC Voltage 100 to 600 volts
View Details
UT219P AC Digital Power Clamp Meter - UT219P - Uni-Trend US
Specs
Phase Single Phase; Three Phase
Standards and Certifications RoHS
View Details
Clamp Meters - 1233400 - RS Components, Ltd.
RS Components, Ltd.
Specs
Measurement Type AC; DC
Standards and Certifications RoHS
Resistance 0.4000 kohms
View Details