Fluke Digital Multimeter; Dmm Functions Fluke DM78A

Description
DIGITAL MULTIMETER; DMM Functions:AC/DC Voltage, Continuity, Diode, Resistance; No. of Digits:3.75; DMM Response Type:-; Display Count:3200; Range Selection:Auto, Manual; Voltage Measure DC Max:450V; Voltage Measure AC Max:450V RoHS Compliant: NA
Datasheet
Description
DIGITAL MULTIMETER; DMM Functions:AC/DC Voltage, Continuity, Diode, Resistance; No. of Digits:3.75; DMM Response Type:-; Display Count:3200; Range Selection:Auto, Manual; Voltage Measure DC Max:450V; Voltage Measure AC Max:450V RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Multimeter; Dmm Functions Fluke - 66F1957 - Newark, An Avnet Company
Chicago, IL, United States
Digital Multimeter; Dmm Functions Fluke
66F1957
Digital Multimeter; Dmm Functions Fluke 66F1957
DIGITAL MULTIMETER; DMM Functions:AC/DC Voltage, Continuity, Diode, Resistance; No. of Digits:3.75; DMM Response Type:-; Display Count:3200; Range Selection:Auto, Manual; Voltage Measure DC Max:450V; Voltage Measure AC Max:450V RoHS Compliant: NA

DIGITAL MULTIMETER; DMM Functions:AC/DC Voltage, Continuity, Diode, Resistance; No. of Digits:3.75; DMM Response Type:-; Display Count:3200; Range Selection:Auto, Manual; Voltage Measure DC Max:450V; Voltage Measure AC Max:450V RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Clamp Meters
Product Number 66F1957
Product Name Digital Multimeter; Dmm Functions Fluke
Measurement Type AC; DC
Unlock Full Specs
to access all available technical data

Similar Products

Clamp Meter - PCE-830-1 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Measurement Type AC
Options & Features Battery powered; Data storage/ logging
Standards and Certifications CAT III Safety Protection
View Details
Clamp Meters - 1242001 - RS Components, Ltd.
RS Components, Ltd.
Specs
Measurement Type AC; DC
Standards and Certifications RoHS
Resistance 30000 kohms
View Details
UT256 60A TRMS Fork Clamp Meter - UT256 - Uni-Trend US
Specs
Measurement Type AC; DC
Standards and Certifications RoHS
View Details