Fluke Multimeter, Digital, Handheld; Dmm Functions Fluke FLUKE-28-II

Description
MULTIMETER, DIGITAL, HANDHELD; DMM Functions:AC/DC Current, AC/DC Voltage, Capacitance, Continuity, Frequency, Resistance, Temperature; No. of Digits:4.5; DMM Response Type:True RMS; Display Count:20000; Range Selection:Auto, Manual RoHS Compliant: Yes
Datasheet
Description
MULTIMETER, DIGITAL, HANDHELD; DMM Functions:AC/DC Current, AC/DC Voltage, Capacitance, Continuity, Frequency, Resistance, Temperature; No. of Digits:4.5; DMM Response Type:True RMS; Display Count:20000; Range Selection:Auto, Manual RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multimeter, Digital, Handheld; Dmm Functions Fluke - 10R6968 - Newark, An Avnet Company
Chicago, IL, United States
Multimeter, Digital, Handheld; Dmm Functions Fluke
10R6968
Multimeter, Digital, Handheld; Dmm Functions Fluke 10R6968
MULTIMETER, DIGITAL, HANDHELD; DMM Functions:AC/DC Current, AC/DC Voltage, Capacitance, Continuity, Frequency, Resistance, Temperature; No. of Digits:4.5; DMM Response Type:True RMS; Display Count:20000; Range Selection:Auto, Manual RoHS Compliant: Yes

MULTIMETER, DIGITAL, HANDHELD; DMM Functions:AC/DC Current, AC/DC Voltage, Capacitance, Continuity, Frequency, Resistance, Temperature; No. of Digits:4.5; DMM Response Type:True RMS; Display Count:20000; Range Selection:Auto, Manual RoHS Compliant: Yes

Supplier's Site Datasheet
Multimeter, Industrial, Rugged IP 67 - 70145934 - Allied Electronics, Inc.
Fort Worth, TX, USA
Multimeter, Industrial, Rugged IP 67
70145934
Multimeter, Industrial, Rugged IP 67 70145934
The NEW Fluke 28 II digital multimeter defines a new standard for operating in harsh conditions with the features and accuracy to troubleshoot most electrical problems. The 28 II has IP 67 (waterproof and dustproof) rating, MSHA approvals (pending), extended operating temperature range of –15 °C to +55 °C (5°F to 131 °F, –40 °C for up to 20 minutes) and 95% humidity, and have been designed and tested to withstand a 3 m (10 ft) drop. Features: Measure Up to 1000 V AC and DC Measure Up to 10 A (20 A for 30 Seconds) 10,000 μF Capacitance Range Frequency to 200 kHz Extended AC Voltage Bandwidth — 15 Hz to 20 kHz (28 II), 40 Hz to 30 kHz (27 II) Built in Thermometer Conveniently Allows You to Take Temperature Readings without Having to Carry a Separate Instrument Resistance, Continuity and Diode Test Min/Max and Average Recording to Capture Variations Automatically Peak Min-Max Unique Function for Accurate Voltage and Frequency Measurements on Adjustable Speed Motor Drives and Other Electrically Noisy Equipment New — IP 67 Waterproof & Dustproof Protection, Completely Sealed for Use in Harsh Environments Designed to Withstand 3 Meter Drop (with Holster) Hi Resolution 20,000 Count Display Mode True-RMS AC Voltage and Current for Accurate Measurements on Non-Linear Signals New — Backlit Keypad Buttons Allow for Easy Visibility in Lowlit Areas Large Display Digits and 2 Level Bright White Backlight for Increased Visibility Reversible Holster for Added Protection When Not in Use Withstands Hazardous 8,000 Volt Spikes Caused By Load Switching and Faults on Industrial Circuits and Complies with Second Edition IEC and ANSI Electrical Safety Standards Long Battery Life (800 Hours) Relative Mode to Remove Test Lead Resistance from Low Ohms Measurements Auto and Manual Ranging for Maximum Flexibility Optional Magnetic Hanger for Easy Setup and Viewing While Freeing Your Hands for Other Tasks MSHA Approval (Pending)

The NEW Fluke 28 II digital multimeter defines a new standard for operating in harsh conditions with the features and accuracy to troubleshoot most electrical problems. The 28 II has IP 67 (waterproof and dustproof) rating, MSHA approvals (pending), extended operating temperature range of –15 °C to +55 °C (5°F to 131 °F, –40 °C for up to 20 minutes) and 95% humidity, and have been designed and tested to withstand a 3 m (10 ft) drop.
Features:

  • Measure Up to 1000 V AC and DC
  • Measure Up to 10 A (20 A for 30 Seconds)
  • 10,000 μF Capacitance Range
  • Frequency to 200 kHz
  • Extended AC Voltage Bandwidth — 15 Hz to 20 kHz (28 II), 40 Hz to 30 kHz (27 II)
  • Built in Thermometer Conveniently Allows You to Take Temperature Readings without Having to Carry a Separate Instrument
  • Resistance, Continuity and Diode Test
  • Min/Max and Average Recording to Capture Variations Automatically
  • Peak Min-Max
  • Unique Function for Accurate Voltage and Frequency Measurements on Adjustable Speed Motor Drives and Other Electrically Noisy Equipment
  • New — IP 67 Waterproof & Dustproof Protection, Completely Sealed for Use in Harsh Environments
  • Designed to Withstand 3 Meter Drop (with Holster)
  • Hi Resolution 20,000 Count Display Mode
  • True-RMS AC Voltage and Current for Accurate Measurements on Non-Linear Signals
  • New — Backlit Keypad Buttons Allow for Easy Visibility in Lowlit Areas
  • Large Display Digits and 2 Level Bright White Backlight for Increased Visibility
  • Reversible Holster for Added Protection When Not in Use
  • Withstands Hazardous 8,000 Volt Spikes Caused By Load Switching and Faults on Industrial Circuits and Complies with Second Edition IEC and ANSI Electrical Safety Standards
  • Long Battery Life (800 Hours)
  • Relative Mode to Remove Test Lead Resistance from Low Ohms Measurements
  • Auto and Manual Ranging for Maximum Flexibility
  • Optional Magnetic Hanger for Easy Setup and Viewing While Freeing Your Hands for Other Tasks
  • MSHA Approval (Pending)
Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Clamp Meters Digital Multimeters
Product Number 10R6968 70145934
Product Name Multimeter, Digital, Handheld; Dmm Functions Fluke Multimeter, Industrial, Rugged IP 67
Standards and Certifications RoHS
Form Factor Handheld
Measurement Type AC; DC; AC / DC
Options & Features Battery powered
DC Voltage 1.00E-4 to 1000 volts
Unlock Full Specs
to access all available technical data

Similar Products

6 1/2 Digits Dual-Display Digital Multimeters - SDM3065X - Siglent Technologies NA, Inc.
Specs
Form Factor Bench top
Measurement Type AC / DC
Phase Single Phase
View Details
2 suppliers
Clamp Meter - PCE-830-1 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Form Factor Clamp Meter
Measurement Type AC
Options & Features Battery powered; Data storage/ logging
View Details
UT161E 1000V True RMS Digital Multimeter - High Resolution Professional - UT161E - Uni-Trend US
Specs
Form Factor Handheld
Standards and Certifications RoHS
View Details