Fluke True-rms AC/DC Clamp Meter Fluke 375

Description
Be ready for anything. With true-rms ac voltage and current measurements, the Fluke 375 Clamp Meter can read up to 600 V and 600 A in both ac and dc modes, and is capable of frequency measurement up to 500 Hz. Additionally, the 375 is compatible with the new iFlex flexible current probe (sold separately), which expands the measurement range to 2500 A ac.
Description
Be ready for anything. With true-rms ac voltage and current measurements, the Fluke 375 Clamp Meter can read up to 600 V and 600 A in both ac and dc modes, and is capable of frequency measurement up to 500 Hz. Additionally, the 375 is compatible with the new iFlex flexible current probe (sold separately), which expands the measurement range to 2500 A ac.

Suppliers

Company
Product
Description
Supplier Links
Everett, WA, USA
True-rms AC/DC Clamp Meter
Fluke 375
True-rms AC/DC Clamp Meter Fluke 375
Be ready for anything. With true-rms ac voltage and current measurements, the Fluke 375 Clamp Meter can read up to 600 V and 600 A in both ac and dc modes, and is capable of frequency measurement up to 500 Hz. Additionally, the 375 is compatible with the new iFlex flexible current probe (sold separately), which expands the measurement range to 2500 A ac.

Be ready for anything.

With true-rms ac voltage and current measurements, the Fluke 375 Clamp Meter can read up to 600 V and 600 A in both ac and dc modes, and is capable of frequency measurement up to 500 Hz. Additionally, the 375 is compatible with the new iFlex flexible current probe (sold separately), which expands the measurement range to 2500 A ac.

Supplier's Site

Technical Specifications

  Fluke
Product Category Clamp Meters
Product Number Fluke 375
Product Name True-rms AC/DC Clamp Meter
Unlock Full Specs
to access all available technical data

Similar Products

Clamp Meter - PCE-830-1 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Measurement Type AC
Options & Features Battery powered; Data storage/ logging
Standards and Certifications CAT III Safety Protection
View Details
UT219PV Solar Pro AC/DC Clamp Meter - UT219PV - Uni-Trend US
Specs
Measurement Type AC; DC
Standards and Certifications RoHS
View Details
Clamp Meters - 2532615 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards and Certifications RoHS
Resistance 60 kohms
View Details
Clamp Meter, AC/DC - CM-9940 - REED-Direct
Specs
Measurement Type AC / DC
Special Measurement Types Audible Continuity; Continuity Check; Diode test
Options & Features Auto-ranging; Overload Protection
View Details