Fluke Power Quality Clamp Meter FLUKE-345

Description
Quickly troubleshoot power quality issues with the easy-to-use combination of a power quality meter, current clamp, and data logger. The Fluke 345 Power Quality Clamp Meter is the ideal tool for servicing and commissioning electronic switching loads such as drives and UPS systems. The practical clamp-on design quickly displays the most common power quality parameters. For long-term applications, the Fluke 345 records parameters for viewing on-screen or with included Power Log software. Included with the 345 — Soft carrying case, 2 Voltage leads and clips, Universal AC adapter, Printed users manual, Power Log software, Battery pack. Features True RMS AC And DC Clamp-On Current Measurements Up to 2000A RMS Make Effective Measurements on Variable Speed Drives and Other Noisy Equipment with the Help of the Switchable Low-Pass Filter Highest Safety Rating in the Industry \endash 600V CAT IV/1000 V CAT III Troubleshoot Onscreen with Color Display of Waveforms, Harmonics and Recorded Data Investigate Intermittent Issues with Logging of Min, Max and Average Measurements Measures V, A, Hz, CF,THD, DF, W, VA, VAR, Kwh and Power Factor Even on Distorted Waveforms Assess The Effects of Loads with DC Ripple Measurement Quantify Demand with Three-Phase Power Capability for Balanced Loads Inrush Mode for Troubleshooting Nuisance Circuit Breaker Tripping View Graphs and Generate Reports with Included Power Log Software
Description
Quickly troubleshoot power quality issues with the easy-to-use combination of a power quality meter, current clamp, and data logger. The Fluke 345 Power Quality Clamp Meter is the ideal tool for servicing and commissioning electronic switching loads such as drives and UPS systems. The practical clamp-on design quickly displays the most common power quality parameters. For long-term applications, the Fluke 345 records parameters for viewing on-screen or with included Power Log software. Included with the 345 — Soft carrying case, 2 Voltage leads and clips, Universal AC adapter, Printed users manual, Power Log software, Battery pack. Features True RMS AC And DC Clamp-On Current Measurements Up to 2000A RMS Make Effective Measurements on Variable Speed Drives and Other Noisy Equipment with the Help of the Switchable Low-Pass Filter Highest Safety Rating in the Industry \endash 600V CAT IV/1000 V CAT III Troubleshoot Onscreen with Color Display of Waveforms, Harmonics and Recorded Data Investigate Intermittent Issues with Logging of Min, Max and Average Measurements Measures V, A, Hz, CF,THD, DF, W, VA, VAR, Kwh and Power Factor Even on Distorted Waveforms Assess The Effects of Loads with DC Ripple Measurement Quantify Demand with Three-Phase Power Capability for Balanced Loads Inrush Mode for Troubleshooting Nuisance Circuit Breaker Tripping View Graphs and Generate Reports with Included Power Log Software

Suppliers

Company
Product
Description
Supplier Links
Power Quality Clamp Meter - 70145634 - Allied Electronics, Inc.
Fort Worth, TX, USA
Power Quality Clamp Meter
70145634
Power Quality Clamp Meter 70145634
Quickly troubleshoot power quality issues with the easy-to-use combination of a power quality meter, current clamp, and data logger. The Fluke 345 Power Quality Clamp Meter is the ideal tool for servicing and commissioning electronic switching loads such as drives and UPS systems. The practical clamp-on design quickly displays the most common power quality parameters. For long-term applications, the Fluke 345 records parameters for viewing on-screen or with included Power Log software. Included with the 345 — Soft carrying case, 2 Voltage leads and clips, Universal AC adapter, Printed users manual, Power Log software, Battery pack. Features True RMS AC And DC Clamp-On Current Measurements Up to 2000A RMS Make Effective Measurements on Variable Speed Drives and Other Noisy Equipment with the Help of the Switchable Low-Pass Filter Highest Safety Rating in the Industry \endash 600V CAT IV/1000 V CAT III Troubleshoot Onscreen with Color Display of Waveforms, Harmonics and Recorded Data Investigate Intermittent Issues with Logging of Min, Max and Average Measurements Measures V, A, Hz, CF,THD, DF, W, VA, VAR, Kwh and Power Factor Even on Distorted Waveforms Assess The Effects of Loads with DC Ripple Measurement Quantify Demand with Three-Phase Power Capability for Balanced Loads Inrush Mode for Troubleshooting Nuisance Circuit Breaker Tripping View Graphs and Generate Reports with Included Power Log Software

Quickly troubleshoot power quality issues with the easy-to-use combination of a power quality meter, current clamp, and data logger.
The Fluke 345 Power Quality Clamp Meter is the ideal tool for servicing and commissioning electronic switching loads such as drives and UPS systems. The practical clamp-on design quickly displays the most common power quality parameters. For long-term applications, the Fluke 345 records parameters for viewing on-screen or with included Power Log software. Included with the 345 — Soft carrying case, 2 Voltage leads and clips, Universal AC adapter, Printed users manual, Power Log software, Battery pack.
Features

  • True RMS AC And DC Clamp-On Current Measurements Up to 2000A RMS
  • Make Effective Measurements on Variable Speed Drives and Other Noisy Equipment with the Help of the Switchable Low-Pass Filter
  • Highest Safety Rating in the Industry \endash 600V CAT IV/1000 V CAT III
  • Troubleshoot Onscreen with Color Display of Waveforms, Harmonics and Recorded Data
  • Investigate Intermittent Issues with Logging of Min, Max and Average Measurements
  • Measures V, A, Hz, CF,THD, DF, W, VA, VAR, Kwh and Power Factor Even on Distorted Waveforms
  • Assess The Effects of Loads with DC Ripple Measurement
  • Quantify Demand with Three-Phase Power Capability for Balanced Loads
  • Inrush Mode for Troubleshooting Nuisance Circuit Breaker Tripping
  • View Graphs and Generate Reports with Included Power Log Software
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Clamp Meters
Product Number 70145634
Product Name Power Quality Clamp Meter
Unlock Full Specs
to access all available technical data

Similar Products

UT219DS Dual-Display AC/DC Industrial Clamp Meter - UT219DS - Uni-Trend US
Specs
Measurement Type AC; DC
Standards and Certifications RoHS
View Details
Clamp Meter - PCE-830-3 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Measurement Type AC
Options & Features Battery powered; Data storage/ logging
Standards and Certifications CAT III Safety Protection
View Details
Clamp Meters - 1233290 - RS Components, Ltd.
RS Components, Ltd.
Specs
Measurement Type AC; DC
Standards and Certifications RoHS
Resistance 0.4000 kohms
View Details