Fluke Datasheets for Power Meters
Power meters are used for high-accuracy measurements of power over a wide-frequency bandwidth, and from both AC and DC circuits.
Power Meters: Learn more
| Product Name | Notes |
|---|---|
| Class-A compliance for the most demanding power quality tests The Fluke 1760 Three-Phase Power Quality Recorder is fully compliant to IEC 61000-4-30 Class-A, for advanced power quality analysis and consistent... | |
| Power quality logging, electrical load studies and energy consumption testing. The Fluke 1735 Power Logger is the ideal electrician or technician’s power meter for conducting energy studies and basic power... | |
| The easy way to perform energy consumption studies The Fluke 434/PWR power analyzer is the ideal tool for finding energy waste in commercial and factory buildings and equipment. Electricians, field... | |
| The Fluke 1743 Power Quality Logger is an everyday power meter for technicians who troubleshoot and analyze power quality issues. Capable of simultaneously logging up to 500 power parameters for up to... |