Fluke True-rms 2000 A Clamp Meters Fluke 355

Description
Versatile and rugged tools for applications with high currents Confidently take reliable readings with the True-rms, Fluke 355 and 353 digital clamp meters; the tools of choice for high current clamp-on amp meter measurement up to 2000 A. The extra-wide jaw easily clamps around large conductors, typically found in high-current applications. The extra rugged design and CAT IV 600 V, CAT III 1000 V ratings add an extra element of user protection when taking high-powered measurements. Accurate peak measurements can be taken using the in-rush current mode, ideal for motors and inductive loads. The 355 also measures voltage and resistance, making this an ideal clamp meter for utilities, electrical contractors and industrial service technicians.
Description
Versatile and rugged tools for applications with high currents Confidently take reliable readings with the True-rms, Fluke 355 and 353 digital clamp meters; the tools of choice for high current clamp-on amp meter measurement up to 2000 A. The extra-wide jaw easily clamps around large conductors, typically found in high-current applications. The extra rugged design and CAT IV 600 V, CAT III 1000 V ratings add an extra element of user protection when taking high-powered measurements. Accurate peak measurements can be taken using the in-rush current mode, ideal for motors and inductive loads. The 355 also measures voltage and resistance, making this an ideal clamp meter for utilities, electrical contractors and industrial service technicians.

Suppliers

Company
Product
Description
Supplier Links
Everett, WA, USA
True-rms 2000 A Clamp Meters
Fluke 355
True-rms 2000 A Clamp Meters Fluke 355
Versatile and rugged tools for applications with high currents Confidently take reliable readings with the True-rms, Fluke 355 and 353 digital clamp meters; the tools of choice for high current clamp-on amp meter measurement up to 2000 A. The extra-wide jaw easily clamps around large conductors, typically found in high-current applications. The extra rugged design and CAT IV 600 V, CAT III 1000 V ratings add an extra element of user protection when taking high-powered measurements. Accurate peak measurements can be taken using the in-rush current mode, ideal for motors and inductive loads. The 355 also measures voltage and resistance, making this an ideal clamp meter for utilities, electrical contractors and industrial service technicians.

Versatile and rugged tools for applications with high currents

Confidently take reliable readings with the True-rms, Fluke 355 and 353 digital clamp meters; the tools of choice for high current clamp-on amp meter measurement up to 2000 A. The extra-wide jaw easily clamps around large conductors, typically found in high-current applications. The extra rugged design and CAT IV 600 V, CAT III 1000 V ratings add an extra element of user protection when taking high-powered measurements.
Accurate peak measurements can be taken using the in-rush current mode, ideal for motors and inductive loads. The 355 also measures voltage and resistance, making this an ideal clamp meter for utilities, electrical contractors and industrial service technicians.

Supplier's Site

Technical Specifications

  Fluke
Product Category Clamp Meters
Product Number Fluke 355
Product Name True-rms 2000 A Clamp Meters
Unlock Full Specs
to access all available technical data

Similar Products

Clamp Meter - PCE-GPA 62 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Measurement Type AC
Options & Features Battery powered
Standards and Certifications CAT III Safety Protection
View Details
UT202T Smart AC Clamp Meter - Essential Edition - UT202T - Uni-Trend US
Specs
Standards and Certifications RoHS
View Details
Clamp Meters - 1233373 - RS Components, Ltd.
RS Components, Ltd.
Specs
Measurement Type AC; DC
Standards and Certifications RoHS
Resistance 40000 kohms
View Details