Fluke Loop Calibration Multimeter, Calibrated; Dmm Functions Fluke FLUKE-789 CAL

Description
LOOP CALIBRATION MULTIMETER, CALIBRATED; DMM Functions:AC/DC Current, AC/DC Voltage, Continuity, Diode, Frequency, Resistance; No. of Digits:-; DMM Response Type:Average; Display Count:-; Range Selection:-; Voltage Measure DC Max:1kVRoHS Compliant: Yes
Datasheet
Description
LOOP CALIBRATION MULTIMETER, CALIBRATED; DMM Functions:AC/DC Current, AC/DC Voltage, Continuity, Diode, Frequency, Resistance; No. of Digits:-; DMM Response Type:Average; Display Count:-; Range Selection:-; Voltage Measure DC Max:1kVRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Loop Calibration Multimeter, Calibrated; Dmm Functions Fluke - 12AC7429 - Newark, An Avnet Company
Chicago, IL, United States
Loop Calibration Multimeter, Calibrated; Dmm Functions Fluke
12AC7429
Loop Calibration Multimeter, Calibrated; Dmm Functions Fluke 12AC7429
LOOP CALIBRATION MULTIMETER, CALIBRATED; DMM Functions:AC/DC Current, AC/DC Voltage, Continuity, Diode, Frequency, Resistance; No. of Digits:-; DMM Response Type:Average; Display Count:-; Range Selection:-; Voltage Measure DC Max:1kVRoHS Compliant: Yes

LOOP CALIBRATION MULTIMETER, CALIBRATED; DMM Functions:AC/DC Current, AC/DC Voltage, Continuity, Diode, Frequency, Resistance; No. of Digits:-; DMM Response Type:Average; Display Count:-; Range Selection:-; Voltage Measure DC Max:1kVRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Clamp Meters
Product Number 12AC7429
Product Name Loop Calibration Multimeter, Calibrated; Dmm Functions Fluke
Measurement Type DC
Unlock Full Specs
to access all available technical data

Similar Products

Clamp Meter - PCE-830-1 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Measurement Type AC
Options & Features Battery powered; Data storage/ logging
Standards and Certifications CAT III Safety Protection
View Details
Clamp Meters - 1233252 - RS Components, Ltd.
RS Components, Ltd.
Specs
Measurement Type AC; DC; AC / DC
Standards and Certifications RoHS
Resistance 40000 kohms
View Details