Fluke Multimeters FLUKE-114

Description
Auto True RMS Handheld Digital (DMM) Multimeter 3.75 Digit LCD, Bar Graph Display Voltage, Resistance Continuity Function Features Backlight, Hold, Min/Max/Ave, Sleep
Request a Quote Datasheet
Description
Auto True RMS Handheld Digital (DMM) Multimeter 3.75 Digit LCD, Bar Graph Display Voltage, Resistance Continuity Function Features Backlight, Hold, Min/Max/Ave, Sleep
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multimeters - 614-1009-ND - DigiKey
Thief River Falls, MN, United States
Multimeters
614-1009-ND
Multimeters 614-1009-ND
Auto True RMS Handheld Digital (DMM) Multimeter 3.75 Digit LCD, Bar Graph Display Voltage, Resistance Continuity Function Features Backlight, Hold, Min/Max/Ave, Sleep

Auto True RMS Handheld Digital (DMM) Multimeter 3.75 Digit LCD, Bar Graph Display Voltage, Resistance Continuity Function Features Backlight, Hold, Min/Max/Ave, Sleep

Buy Now Datasheet
Multimeter - 70145626 - Allied Electronics, Inc.
Fort Worth, TX, USA
Multimeter
70145626
Multimeter 70145626
Fluke 114 Electrician's DMM Compact true-rms meter for electrical troubleshooting. The Fluke 114 is the troubleshooting tool for “go/no-go” testing. It includes a feature to prevent false readings caused by ghost voltage. Features: AutoVolt: Automatic AC/DC Voltage Selection Large White LED Backlight to work in poorly lit areas Resistance and continuity Min/Max/Average to record signal fluctuations CAT III 600 V safety rated Includes: Holster Installed 9 V battery Test leads User manual

Fluke 114 Electrician's DMM
Compact true-rms meter for electrical troubleshooting. The Fluke 114 is the troubleshooting tool for “go/no-go” testing. It includes a feature to prevent false readings caused by ghost voltage.

Features:

  • AutoVolt: Automatic AC/DC Voltage Selection
  • Large White LED Backlight to work in poorly lit areas
  • Resistance and continuity
  • Min/Max/Average to record signal fluctuations
  • CAT III 600 V safety rated

Includes:

  • Holster
  • Installed 9 V battery
  • Test leads
  • User manual
Supplier's Site
Multimeter, Digital, Handheld; Dmm Functions Fluke - 83K1717 - Newark, An Avnet Company
Chicago, IL, United States
Multimeter, Digital, Handheld; Dmm Functions Fluke
83K1717
Multimeter, Digital, Handheld; Dmm Functions Fluke 83K1717
MULTIMETER, DIGITAL, HANDHELD; DMM Functions:AC/DC Voltage, Continuity, Resistance; No. of Digits:3.5; DMM Response Type:True RMS; Display Count:6000; Range Selection:Auto, Manual; Voltage Measure DC Max:600V RoHS Compliant: Yes

MULTIMETER, DIGITAL, HANDHELD; DMM Functions:AC/DC Voltage, Continuity, Resistance; No. of Digits:3.5; DMM Response Type:True RMS; Display Count:6000; Range Selection:Auto, Manual; Voltage Measure DC Max:600V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Digital Multimeters Digital Multimeters Clamp Meters
Product Number 614-1009-ND 70145626 83K1717
Product Name Multimeters Multimeter Multimeter, Digital, Handheld; Dmm Functions Fluke
Form Factor Handheld Handheld
Special Measurement Types Continuity Check
Options & Features Auto-ranging; Backlight, Hold, Min/Max/Ave, Sleep
Unlock Full Specs
to access all available technical data

Similar Products

Multimeters - 296568 - RS Components, Ltd.
RS Components, Ltd.
Specs
Measurement Type AC; DC
Special Measurement Types Continuity Check; Diode test; Temperature
Standards and Certifications RoHS
View Details
Digital Multimeter - EMV00018 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Form Factor Handheld
Display Digits 4 Digits
Options & Features Battery powered
View Details
UT8804E 4.8 Digit Advanced-Series Bench Digital Multimeter - UT8804E - Uni-Trend US
Specs
Form Factor Bench top
Measurement Type AC
Output Interface USB
View Details
6 1/2 Digits Dual-Display Digital Multimeters - SDM3065X - Siglent Technologies NA, Inc.
Specs
Form Factor Bench top
Measurement Type AC / DC
Phase Single Phase
View Details
2 suppliers