Fluke Datasheets for Thermal Imagers

Thermal imagers detect heat patterns in the infrared wavelength (1 micron to 100 micron) spectrum.
Thermal Imagers: Learn more

Product Name Notes
TIR
A high performance, 240 x 180 thermal imaging camera. Includes wireless and LaserSharp™ auto focus making it ideal for maintenance professionals. LaserSharp® Auto Focus - get consistently in-focus images. Every.
A high performance, 320 x 240 infrared camera. Perfect for maintenance professionals due to its high-end features including wireless & LaserSharp™ auto focus. LaserSharp® Auto Focus - get consistently in-focus...
Advanced Multi-Focus for Crisp Images. Auto Focus, Manual and EverSharp Multifocal Recording All In One. Free Demos. Conduct inspections from a safe distance and still get close-in shots with the...
Affordable, fixed focus infrared camera with 120x90 resolution and three presets of IR-Fusion® with AutoBlend, making documenting problems quick and easy. Quickly scan large areas with point and shoot simplicity...
Easy navigation around hard to reach objects with the industry's only 320x240 IR camera with a 5.7in touchscreen LCD and a full 240° rotating lens Temperature measurements up to 650...
Easy to use, point and shoot entry level infrared camera with 80x60 resolution -- ideal for quick scans and inspections. Fixed focus for point and shoot simplicity Affordable quality images...
Electricians and technicians can increase the speed of inspecting and repairing with the TiS45 Infrared Camera's 160x120 resolution and manual focus. Get the flexibility of manual focus to capture the...
Find problems fast in electrical, mechanical and building applications with the TiS50 Infrared Camera's 220x165 resolution and IR-Fusion® with AutoBlend and PIP mode. Simple, easy to use fixed focus technology...
Find problems faster in industrial applications with the TiS40 fixed focus infrared camera -- 160x120 resolution and IR-Fusion® with blending and PIP mode. Quickly get an in-focus image with point...
Fluke Ti450 SF6 Gas Leak Detector. Thermal Imager with MultiSharp™ Focus and the added feature of SF6 gas detection. Get the analysis you need anytime, anywhere. Detects and pinpoints the...
Get crisp clear IR images with 640 x 480 resolution, advanced focus and a large 5.6 inch high resolution LCD screen. Conduct inspections from a safe distance and still get...
Identify problems quickly with the fixed focus, TiS60 Infrared Camera with 260x195 resolution and precision image blending with IR-Fusion® technology. Easy to use fixed focus technology Quality images – 260x195...
Instantly switch from SuperResolution to quadruple resolution to 1280 x 960 (1,229,800 pixels). Conduct inspections from a safe distance and still get close-in shots with the 32 times on-camera digital...
Premium image quality viewable on the largest 5.7in LCD, easy target navigation w/ a 240⁰ rotating lens and in-focus images with LaserSharp® Auto Focus The largest 5.7 inch responsive LCD...
Quickly identify potential building, electrical, and mechanical problems with the manual focus TiS55 Infrared Camera's crisp and clear 220x165 resolution. Get the flexibility of manual focus to capture the best...
See even the smallest details, close up or from great distances with 1024 x 768 resolution Conduct inspections from a safe distance and still get close-in shots with the 32...
The combination of 260x195 resolution, IR-Fusion® technology and manual focus delivers quality images, making problem detection faster and easier. In-focus quality images with the easy to use manual focus operation...
The Fluke Ti450 Thermal Imager with MultiSharp™ Focus delivers focus near and far in one image. Stop worrying about focus; simply point and shoot. Capture a clear, accurate image focused...
The Fluke Ti480 Thermal Imager delivers stunning 640 x 480 resolution images at surprising affordability. The only 640 x 480 resolution pistol grip Fluke camera. Get 4x the pixel data...
The Fluke TiX580 Thermal Imager delivers stunning 640 x 480 resolution images and surprising affordability. The TiX580 is a rugged and superbly engineered 640 x 480 thermal imaging camera. Users...
The largest 5.7in touchscreen LCD for a 320x240 IR camera, easy target navigation w/ a 240⁰ rotating lens & LaserSharp® Auto Focus let you instantly capture an in-focus image. The...
With 320x240 resolution and manual focus, the TiS75 produces professional quality images to make it easy to both see and solve the problem. In-focus quality images with the easy to...