Fluke Digital Multimeter; Dmm Functions Fluke 27 YEL

Description
DIGITAL MULTIMETER; DMM Functions:AC/DC Current, AC/DC Voltage, Resistance; No. of Digits:3.5; DMM Response Type:True RMS; Display Count:3200; Range Selection:Auto, Manual; Voltage Measure DC Max:1kV; Voltage Measure AC Max:1kV RoHS Compliant: NA
Datasheet
Description
DIGITAL MULTIMETER; DMM Functions:AC/DC Current, AC/DC Voltage, Resistance; No. of Digits:3.5; DMM Response Type:True RMS; Display Count:3200; Range Selection:Auto, Manual; Voltage Measure DC Max:1kV; Voltage Measure AC Max:1kV RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Multimeter; Dmm Functions Fluke - 44F7739 - Newark, An Avnet Company
Chicago, IL, United States
Digital Multimeter; Dmm Functions Fluke
44F7739
Digital Multimeter; Dmm Functions Fluke 44F7739
DIGITAL MULTIMETER; DMM Functions:AC/DC Current, AC/DC Voltage, Resistance; No. of Digits:3.5; DMM Response Type:True RMS; Display Count:3200; Range Selection:Auto, Manual; Voltage Measure DC Max:1kV; Voltage Measure AC Max:1kV RoHS Compliant: NA

DIGITAL MULTIMETER; DMM Functions:AC/DC Current, AC/DC Voltage, Resistance; No. of Digits:3.5; DMM Response Type:True RMS; Display Count:3200; Range Selection:Auto, Manual; Voltage Measure DC Max:1kV; Voltage Measure AC Max:1kV RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Clamp Meters
Product Number 44F7739
Product Name Digital Multimeter; Dmm Functions Fluke
Measurement Type AC; DC
Unlock Full Specs
to access all available technical data

Similar Products

Current Clamp - PCE-360 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Measurement Type AC
Special Measurement Types True RMS Current Measurement
Options & Features Battery powered; Data storage/ logging
View Details
Clamp Meters - 1231976 - RS Components, Ltd.
RS Components, Ltd.
Specs
Measurement Type AC; DC
Standards and Certifications RoHS
Resistance 20000 kohms
View Details
UT219DS Dual-Display AC/DC Industrial Clamp Meter - UT219DS - Uni-Trend US
Specs
Measurement Type AC; DC
Standards and Certifications RoHS
View Details