Fluke Datasheets for Digital Multimeters
Digital multimeters (or multi-meters) are used to measure electrical quantities such as voltage, current, resistance, frequency, temperature, capacitance, and time period measurements.
Digital Multimeters: Learn more
| Product Name | Notes |
|---|---|
| The NEW standard for rugged The NEW Fluke 27 II and 28 II digital multimeters define a new standard for operating in harsh conditions with the features and accuracy to... | |
| Imagine the possibilities What would you do if you could be in two places at once? By simply sliding the wireless display out of the Fluke 233/A’s meter body, the... | |
| A complete automotive diagnostic package with everything you need in an automotive multimeter Fluke 88V has replaced the 88. For information on the discontinued 88 » The new Fluke 88V... | |
| Designed by electricians. Engineered by Fluke. Designed for easy one-hand operation, the Fluke 114 true-rms digital multimeter is the perfect troubleshooting tool for “go/no go testing. Its AutoVolt capability automatically... | |
| Designed by electricians. Engineered by Fluke. The compact Fluke 117 true RMS digital multimeter is optimized to help you keep commercial buildings, hospitals and schools running right. The advanced features... | |
| Designed by electricians. Engineered by Fluke. The Fluke 116 digital multimeter delivers the capabilities professionals demand to troubleshoot and repair HVAC (heating, ventilation and air conditioning) systems. It has everything... | |
| Fluke Digital Multimeters (DMM’s) are on more tool belts, finding more problems, than any other comparable test tools. Each design is tested to the extreme: drop, shock, humidity, you name... | |
| Fluke has combined its advanced data logging Multimeter with Trendcapture with the i400 AC Current Clamp. Together they provide the ability to troubleshoot most industrial problems. Additionally, the Fluke-289/IMSK Industrial... | |
| Fluke has combined the best selling feature packed 87V Multimeter with the i400 AC Current Clamp. Together they provide the ability to troubleshoot most industrial problems, providing you with the... | |
| Fluke has combined the rugged 179 true-rms multimeter with a built-in thermometer and the 322 AC Current Clamp. Together they provide the ability to troubleshoot electrical and electromechanical problems. Additionally,... | |
| Multimeter and Infrared Thermometer Combo Kit Created for industrial, HVAC, and facility maintenance. Rugged true-rms multimeter with a built-in thermometer to troubleshoot electrical and electromechanical problems plus a laser guided,... | |
| Our Best Multimeter. – Now with Zoom Capabilities! As promised, we continue to add capabilities to the 289 multimeter. Version 1.1 upgrade includes a variety of new features including a... | |
| Perform Two Man Jobs Alone. Now you can work in two places at once. With the new Fluke 233 Wireless Remote Display Multimeter you don’t need the help of another... | |
| Reference standard accuracy and stability, in one functionally versatile, easy to use solution The 8508A is an 8.5-digit resolution instrument designed specifically for metrologists. With superior accuracy and stability over... | |
| Reliable, highly accurate measurements for the test and development of power electronics The compact Fluke Norma Series Power Analyzers provide the latest measurement technology to assist engineers with the development... | |
| Save when you buy the Fluke 179 Multimeter & ToolPakTM Magnetic Meter HangingKit together. We have bundled these two products together so they can be ordered with a single part... | |
| The 8508A is an 8.5-digit resolution instrument designed specifically for metrologists. With superior accuracy and stability over a wide range of measurements the 8508A is designed to serve as a... | |
| The Fluke 28 II Ex is the most rugged and reliable intrinsically safe digital multimeter in the world, waterproof and dustproof, able to survive a 10 foot drop. 28 II... | |
| The Fluke 8808A digital multimeter has a broad range of functions, measuring volts, ohms and amps with a basic V dc accuracy of 0.015 %. It is remarkably easy to... | |
| The Fluke 8845A and 8846A 6.5 digit precision multimeters have the precision and versatility to handle your most demanding measurements, on the bench or in a system. These meters are... | |
| The Fluke 88V has improved measurement functions, trouble-shooting features and accuracy to solve more problems on conventional and hybrid vehicles. The 88V is the most powerful automotive multimeter ever offered... | |
| This new kit is a direct replacement for the obsolete 16/322 HVAC combo kit For the complete solution to HVAC troubleshooting the extra value-packed HVAC Multimeter and Clamp Meter Combo... | |
| Two powerful tools in one The Fluke 1587 and 1577 Insulation Multimeters combine a digital insulation tester with a full-featured, true RMS digital multimeter in a single, compact, handheld unit,... | |
| Versatile meters for field service or bench repair. The NEW Fluke 77-IV digital multimeter has the features needed to repair most electrical and electronic problems. This meter is simple to... |