Fluke Digital Multimeter; Dmm Functions Fluke HD160B

Description
DIGITAL MULTIMETER; DMM Functions:AC/DC Current, AC/DC Voltage, Continuity, Diode, Resistance; No. of Digits:4; DMM Response Type:True RMS; Display Count:10000; Range Selection:Auto, Manual; Voltage Measure DC Max:1.5kV; Ranging:AutoRoHS Compliant: NA
Datasheet
Description
DIGITAL MULTIMETER; DMM Functions:AC/DC Current, AC/DC Voltage, Continuity, Diode, Resistance; No. of Digits:4; DMM Response Type:True RMS; Display Count:10000; Range Selection:Auto, Manual; Voltage Measure DC Max:1.5kV; Ranging:AutoRoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Multimeter; Dmm Functions Fluke - 95B1195 - Newark, An Avnet Company
Chicago, IL, United States
Digital Multimeter; Dmm Functions Fluke
95B1195
Digital Multimeter; Dmm Functions Fluke 95B1195
DIGITAL MULTIMETER; DMM Functions:AC/DC Current, AC/DC Voltage, Continuity, Diode, Resistance; No. of Digits:4; DMM Response Type:True RMS; Display Count:10000; Range Selection:Auto, Manual; Voltage Measure DC Max:1.5kV; Ranging:AutoRoHS Compliant: NA

DIGITAL MULTIMETER; DMM Functions:AC/DC Current, AC/DC Voltage, Continuity, Diode, Resistance; No. of Digits:4; DMM Response Type:True RMS; Display Count:10000; Range Selection:Auto, Manual; Voltage Measure DC Max:1.5kV; Ranging:AutoRoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Clamp Meters
Product Number 95B1195
Product Name Digital Multimeter; Dmm Functions Fluke
Measurement Type DC
Unlock Full Specs
to access all available technical data

Similar Products

Clamp Meter - PCE-DC3 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Measurement Type AC / DC
Options & Features Battery powered
Standards and Certifications CAT III Safety Protection
View Details
Clamp Meters - 1233381 - RS Components, Ltd.
RS Components, Ltd.
Specs
Measurement Type AC; DC; AC / DC
Standards and Certifications RoHS
Resistance 40000 kohms
View Details
Clamp Meter - CL200 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Measurement Type AC / DC
DC Voltage 600 volts
AC Voltage 600 volts
View Details