Fluke Industrial Multimeter, Ip67, Calibrated; Dmm Functions Fluke FLUKE-28-II CAL

Description
INDUSTRIAL MULTIMETER, IP67, CALIBRATED; DMM Functions:AC/DC Current, AC/DC Voltage, Capacitance, Continuity, Frequency, Resistance, Temperature; No. of Digits:4.5; DMM Response Type:True RMS; Display Count:20000 RoHS Compliant: Yes
Datasheet
Description
INDUSTRIAL MULTIMETER, IP67, CALIBRATED; DMM Functions:AC/DC Current, AC/DC Voltage, Capacitance, Continuity, Frequency, Resistance, Temperature; No. of Digits:4.5; DMM Response Type:True RMS; Display Count:20000 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Multimeter, Ip67, Calibrated; Dmm Functions Fluke - 12AC7291 - Newark, An Avnet Company
Chicago, IL, United States
Industrial Multimeter, Ip67, Calibrated; Dmm Functions Fluke
12AC7291
Industrial Multimeter, Ip67, Calibrated; Dmm Functions Fluke 12AC7291
INDUSTRIAL MULTIMETER, IP67, CALIBRATED; DMM Functions:AC/DC Current, AC/DC Voltage, Capacitance, Continuity, Frequency, Resistance, Temperature; No. of Digits:4.5; DMM Response Type:True RMS; Display Count:20000 RoHS Compliant: Yes

INDUSTRIAL MULTIMETER, IP67, CALIBRATED; DMM Functions:AC/DC Current, AC/DC Voltage, Capacitance, Continuity, Frequency, Resistance, Temperature; No. of Digits:4.5; DMM Response Type:True RMS; Display Count:20000 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Clamp Meters
Product Number 12AC7291
Product Name Industrial Multimeter, Ip67, Calibrated; Dmm Functions Fluke
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Clamp Meter - PCE-DC3 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Measurement Type AC / DC
Options & Features Battery powered
Standards and Certifications CAT III Safety Protection
View Details
UT219PV Solar Pro AC/DC Clamp Meter - UT219PV - Uni-Trend US
Specs
Measurement Type AC; DC
Standards and Certifications RoHS
View Details
Clamp Meters - 1232318 - RS Components, Ltd.
RS Components, Ltd.
Specs
Measurement Type AC; DC; AC / DC
Standards and Certifications RoHS
Resistance 40000 kohms
View Details