Fluke Multimeters FLUKE-117

Description
Auto True RMS Handheld Digital (DMM) Multimeter 3.75 Digit LCD, Bar Graph Display Voltage, Current, Resistance, Capacitance, Frequency Continuity, Diode Test Function Features Backlight, Hold, Min/Max/Ave, Sleep, Voltage Detector
Request a Quote Datasheet
Description
Auto True RMS Handheld Digital (DMM) Multimeter 3.75 Digit LCD, Bar Graph Display Voltage, Current, Resistance, Capacitance, Frequency Continuity, Diode Test Function Features Backlight, Hold, Min/Max/Ave, Sleep, Voltage Detector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multimeters - 614-1011-ND - DigiKey
Thief River Falls, MN, United States
Multimeters
614-1011-ND
Multimeters 614-1011-ND
Auto True RMS Handheld Digital (DMM) Multimeter 3.75 Digit LCD, Bar Graph Display Voltage, Current, Resistance, Capacitance, Frequency Continuity, Diode Test Function Features Backlight, Hold, Min/Max/Ave, Sleep, Voltage Detector

Auto True RMS Handheld Digital (DMM) Multimeter 3.75 Digit LCD, Bar Graph Display Voltage, Current, Resistance, Capacitance, Frequency Continuity, Diode Test Function Features Backlight, Hold, Min/Max/Ave, Sleep, Voltage Detector

Buy Now Datasheet
Digital Multimeter With Non-Contact Voltage For Electrician S; Dmm Functions Fluke - 83K1721 - Newark, An Avnet Company
Chicago, IL, United States
Digital Multimeter With Non-Contact Voltage For Electrician S; Dmm Functions Fluke
83K1721
Digital Multimeter With Non-Contact Voltage For Electrician S; Dmm Functions Fluke 83K1721
Digital Multimeter with Non-Contact Voltage for Electrician s; DMM Functions:AC/DC Current, AC/DC Voltage, Capacitance, Continuity, Frequency, Resistance; No. of Digits:3.5; DMM Response Type:True RMS; Display Count:6000 RoHS Compliant: Yes

Digital Multimeter with Non-Contact Voltage for Electrician s; DMM Functions:AC/DC Current, AC/DC Voltage, Capacitance, Continuity, Frequency, Resistance; No. of Digits:3.5; DMM Response Type:True RMS; Display Count:6000 RoHS Compliant: Yes

Supplier's Site Datasheet
Multimeter; w/Non-contact Voltage - 70145624 - Allied Electronics, Inc.
Fort Worth, TX, USA
Multimeter; w/Non-contact Voltage
70145624
Multimeter; w/Non-contact Voltage 70145624
Fluke 117 Electrician's Multimeter with Non-Contact voltage Compact true-rms meter for commercial applications. The Fluke 117 is the ideal meter for demanding settings like commercial buildings, hospitals and schools. The 117 includes integrated non-contact voltage detection to help get the job done faster. Also check out the Fluke 114 Electrical Multimeter, the Fluke 115 Multimeter, and the Fluke 116 HVAC Multimeter with Temperature and Microamps. Features: VoltAlert™ technology for non-contact voltage detection AutoVolt automatic ac/dc voltage selection Low input impedance: helps prevent false readings due to ghost voltage Large white LED backlight to work in poorly lit areas True-rms for accurate measurements on non-linear loads Measures 10 A (20 A overload for 30-seconds) Resistance, continuity, frequency and capacitance Min/Max/Average with elapsed time to record signal fluctuations Compact ergonomic design for one-handed operation Compatible with optional magnetic hanger (ToolPak™) for hands free operation CAT III 600 V safety rated

Fluke 117 Electrician's Multimeter with Non-Contact voltage
Compact true-rms meter for commercial applications. The Fluke 117 is the ideal meter for demanding settings like commercial buildings, hospitals and schools. The 117 includes integrated non-contact voltage detection to help get the job done faster.
Also check out the Fluke 114 Electrical Multimeter, the Fluke 115 Multimeter, and the Fluke 116 HVAC Multimeter with Temperature and Microamps.
Features:

  • VoltAlert™ technology for non-contact voltage detection
  • AutoVolt automatic ac/dc voltage selection
  • Low input impedance: helps prevent false readings due to ghost voltage
  • Large white LED backlight to work in poorly lit areas
  • True-rms for accurate measurements on non-linear loads
  • Measures 10 A (20 A overload for 30-seconds)
  • Resistance, continuity, frequency and capacitance
  • Min/Max/Average with elapsed time to record signal fluctuations
  • Compact ergonomic design for one-handed operation
  • Compatible with optional magnetic hanger (ToolPak™) for hands free operation
  • CAT III 600 V safety rated
Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Digital Multimeters Clamp Meters Digital Multimeters
Product Number 614-1011-ND 83K1721 70145624
Product Name Multimeters Digital Multimeter With Non-Contact Voltage For Electrician S; Dmm Functions Fluke Multimeter; w/Non-contact Voltage
Form Factor Handheld Handheld
Unlock Full Specs
to access all available technical data

Similar Products

Digital Multimeter - EMV00018 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Form Factor Handheld
Display Digits 4 Digits
Options & Features Battery powered
View Details
6 1/2 Digits Dual-Display Digital Multimeters - SDM3065X-SC - Siglent Technologies NA, Inc.
Specs
Form Factor Bench top
Measurement Type AC / DC
Phase Single Phase
View Details
Multimeters - 2193113 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form Factor Handheld
Measurement Type AC; DC
Special Measurement Types Continuity Check; Temperature
View Details
Clamp Meter - PCE-GPA 62 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Form Factor Clamp Meter; Handheld
Measurement Type AC
Options & Features Battery powered
View Details