Fluke Multimeter, Digital, Clamp, 4 Digit; Dmm Functions Fluke FLUKE-353

Description
MULTIMETER, DIGITAL, CLAMP, 4 DIGIT; DMM Functions:AC/DC Current, AC/DC Voltage, Continuity, Frequency, Resistance; Current Measure AC Max:2kA; Voltage Measure AC Max:600V; Voltage Measure DC Max:1kV; Resistance Measure Max:400kohm RoHS Compliant: Yes
Datasheet
Description
MULTIMETER, DIGITAL, CLAMP, 4 DIGIT; DMM Functions:AC/DC Current, AC/DC Voltage, Continuity, Frequency, Resistance; Current Measure AC Max:2kA; Voltage Measure AC Max:600V; Voltage Measure DC Max:1kV; Resistance Measure Max:400kohm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multimeter, Digital, Clamp, 4 Digit; Dmm Functions Fluke - 64M1119 - Newark, An Avnet Company
Chicago, IL, United States
Multimeter, Digital, Clamp, 4 Digit; Dmm Functions Fluke
64M1119
Multimeter, Digital, Clamp, 4 Digit; Dmm Functions Fluke 64M1119
MULTIMETER, DIGITAL, CLAMP, 4 DIGIT; DMM Functions:AC/DC Current, AC/DC Voltage, Continuity, Frequency, Resistance; Current Measure AC Max:2kA; Voltage Measure AC Max:600V; Voltage Measure DC Max:1kV; Resistance Measure Max:400kohm RoHS Compliant: Yes

MULTIMETER, DIGITAL, CLAMP, 4 DIGIT; DMM Functions:AC/DC Current, AC/DC Voltage, Continuity, Frequency, Resistance; Current Measure AC Max:2kA; Voltage Measure AC Max:600V; Voltage Measure DC Max:1kV; Resistance Measure Max:400kohm RoHS Compliant: Yes

Supplier's Site Datasheet
AC/DC TRMS CLAMP METER,2000A,AMPS ONLY - 70145862 - Allied Electronics, Inc.
Fort Worth, TX, USA
AC/DC TRMS CLAMP METER,2000A,AMPS ONLY
70145862
AC/DC TRMS CLAMP METER,2000A,AMPS ONLY 70145862
AC/DC TRMS CLAMP METER,2000A,AMPS ONLY

AC/DC TRMS CLAMP METER,2000A,AMPS ONLY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Clamp Meters Clamp Meters
Product Number 64M1119 70145862
Product Name Multimeter, Digital, Clamp, 4 Digit; Dmm Functions Fluke AC/DC TRMS CLAMP METER,2000A,AMPS ONLY
Measurement Type AC; DC
Standards and Certifications RoHS
DC Voltage 1000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Clamp Meter - PCE-DC2 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Measurement Type AC / DC
Options & Features Battery powered
Standards and Certifications CAT III Safety Protection
View Details
Clamp Meters - 1469132 - RS Components, Ltd.
RS Components, Ltd.
Specs
Measurement Type AC; DC; AC / DC
Standards and Certifications RoHS
Resistance 40000 kohms
View Details
UT219PV Solar Pro AC/DC Clamp Meter - UT219PV - Uni-Trend US
Specs
Measurement Type AC; DC
Standards and Certifications RoHS
View Details