Ohmite Manufacturing Co. ARCOL 30 Watts TO-220 High Power Resistors AP830 Series

Description
A high power TO-220 style resistor package designed for high frequency emitter circuits in switching power supplies. Also used in voltage regulation and low energy pulse loading. 30 Watts at 25˚C case temperature on heat sink Single screw mounting to heat sink Molded case for protection and easy to mount Non-inductive design Electrically isolated case RoHS Compliant
Datasheet
Description
A high power TO-220 style resistor package designed for high frequency emitter circuits in switching power supplies. Also used in voltage regulation and low energy pulse loading. 30 Watts at 25˚C case temperature on heat sink Single screw mounting to heat sink Molded case for protection and easy to mount Non-inductive design Electrically isolated case RoHS Compliant
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ARCOL 30 Watts TO-220 High Power Resistors - AP830 Series - Ohmite Manufacturing Co.
Warrenville, IL, United States
ARCOL 30 Watts TO-220 High Power Resistors
AP830 Series
ARCOL 30 Watts TO-220 High Power Resistors AP830 Series
A high power TO-220 style resistor package designed for high frequency emitter circuits in switching power supplies. Also used in voltage regulation and low energy pulse loading. 30 Watts at 25˚C case temperature on heat sink Single screw mounting to heat sink Molded case for protection and easy to mount Non-inductive design Electrically isolated case RoHS Compliant

A high power TO-220 style resistor package designed for high frequency emitter circuits in switching power supplies. Also used in voltage regulation and low energy pulse loading.

  • 30 Watts at 25˚C case temperature on heat sink
  • Single screw mounting to heat sink
  • Molded case for protection and easy to mount
  • Non-inductive design
  • Electrically isolated case
  • RoHS Compliant
Supplier's Site Datasheet

Technical Specifications

  Ohmite Manufacturing Co.
Product Category Resistors
Product Number AP830 Series
Product Name ARCOL 30 Watts TO-220 High Power Resistors
Configuration Single Resistor
Category / Application Power Applications
Mounting / Packaging Surface Mount Technology (SMT / SMD); TO-220
Resistance Range 0.0500 to 10000 ohms
Tolerance 1 to 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1260361 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details