Ohmite Manufacturing Co. ARCOL 20W TO-263 Power Resistor AP725 Series

Description
The ARCOL AP725 provides power dissipation up to 20 watts with a proper heatsink. The thick film on substrate design contains low inductance. This substrate is molded in to a D2PAK housing for environmental protection. The internal resistor is electrically isolated from the thermal backplate and carries TCR options to ±100 ppm/°C. Ohmite provides a SMD heatsink option in the D series heatsinks.
Datasheet
Description
The ARCOL AP725 provides power dissipation up to 20 watts with a proper heatsink. The thick film on substrate design contains low inductance. This substrate is molded in to a D2PAK housing for environmental protection. The internal resistor is electrically isolated from the thermal backplate and carries TCR options to ±100 ppm/°C. Ohmite provides a SMD heatsink option in the D series heatsinks.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ARCOL 20W TO-263 Power Resistor - AP725 Series - Ohmite Manufacturing Co.
Warrenville, IL, United States
ARCOL 20W TO-263 Power Resistor
AP725 Series
ARCOL 20W TO-263 Power Resistor AP725 Series
The ARCOL AP725 provides power dissipation up to 20 watts with a proper heatsink. The thick film on substrate design contains low inductance. This substrate is molded in to a D2PAK housing for environmental protection. The internal resistor is electrically isolated from the thermal backplate and carries TCR options to ±100 ppm/°C. Ohmite provides a SMD heatsink option in the D series heatsinks.

The ARCOL AP725 provides power dissipation up to 20 watts with a proper heatsink. The thick film on substrate design contains low inductance. This substrate is molded in to a D2PAK housing for environmental protection. The internal resistor is electrically isolated from the thermal backplate and carries TCR options to ±100 ppm/°C. Ohmite provides a SMD heatsink option in the D series heatsinks.

Supplier's Site Datasheet

Technical Specifications

  Ohmite Manufacturing Co.
Product Category Resistors
Product Number AP725 Series
Product Name ARCOL 20W TO-263 Power Resistor
Configuration Single Resistor
Category / Application Power Applications
Mounting / Packaging Surface Mount Technology (SMT / SMD); TO-263
Resistance Range 0.0200 to 130000 ohms
Tolerance 1 to 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614893-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 16900 ohms
View Details
2 suppliers
Chassis Mount Resistors - 457452 - RS Components, Ltd.
Specs
Category / Application Power Applications
Mounting / Packaging Aluminium
Resistance Range 100 ohms
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Through Hole Resistors - 2019-CF1/2C104J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details