Ohmite Manufacturing Co. ARCOL High Voltage Precision Resistors ARC3 Series

Description
Designed for applications such as voltage dividers, medical and measuring equipment, electrostatic and current limiting devices where high stability, low TCR and high ohmic values are required. Non Inductive, Thick Film • High Voltage to 96 kVdc Low TCR • Tolerance as low as ± 0.1% RoHS Compliant
Datasheet
Description
Designed for applications such as voltage dividers, medical and measuring equipment, electrostatic and current limiting devices where high stability, low TCR and high ohmic values are required. Non Inductive, Thick Film • High Voltage to 96 kVdc Low TCR • Tolerance as low as ± 0.1% RoHS Compliant
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ARCOL High Voltage Precision Resistors - ARC3 Series - Ohmite Manufacturing Co.
Warrenville, IL, United States
ARCOL High Voltage Precision Resistors
ARC3 Series
ARCOL High Voltage Precision Resistors ARC3 Series
Designed for applications such as voltage dividers, medical and measuring equipment, electrostatic and current limiting devices where high stability, low TCR and high ohmic values are required. Non Inductive, Thick Film • High Voltage to 96 kVdc Low TCR • Tolerance as low as ± 0.1% RoHS Compliant

Designed for applications such as voltage dividers, medical and measuring equipment, electrostatic and current limiting devices where high stability, low TCR and high ohmic values are required.

  • Non Inductive, Thick Film • High Voltage to 96 kVdc
  • Low TCR • Tolerance as low as ± 0.1%
  • RoHS Compliant
Supplier's Site Datasheet

Technical Specifications

  Ohmite Manufacturing Co.
Product Category Resistors
Product Number ARC3 Series
Product Name ARCOL High Voltage Precision Resistors
Configuration Single Resistor
Category / Application High Voltage Resistor; Medical; Precision Resistor; Current Limiting Devices
Technology / Construction Thick Film (Chip)
Resistance Range 500 to 2.50E10 ohms
Tolerance 0.1000 to 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1445512 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details