Ohmite Manufacturing Co. Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats AS3612E

Description
POT 500K OHM 1/2W CARBON LINEAR
Description
POT 500K OHM 1/2W CARBON LINEAR

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
AS3612E
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats AS3612E
POT 500K OHM 1/2W CARBON LINEAR

POT 500K OHM 1/2W CARBON LINEAR

Supplier's Site
Pot, 500K, 0.5W, Linear; Track Resistance Ohmite - 64K3542 - Newark, An Avnet Company
Chicago, IL, United States
Pot, 500K, 0.5W, Linear; Track Resistance Ohmite
64K3542
Pot, 500K, 0.5W, Linear; Track Resistance Ohmite 64K3542
POT, 500K, 0.5W, LINEAR; Track Resistance:500kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:500mW; Resistance Tolerance:± 10%; Product Range:AS Series; Potentiometer Mounting:Bushing Mount; Shaft Diameter:3.18mm RoHS Compliant: Yes

POT, 500K, 0.5W, LINEAR; Track Resistance:500kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:500mW; Resistance Tolerance:± 10%; Product Range:AS Series; Potentiometer Mounting:Bushing Mount; Shaft Diameter:3.18mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number AS3612E 64K3542
Product Name Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats Pot, 500K, 0.5W, Linear; Track Resistance Ohmite
Resistance Range 500000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375419-VMS-R220-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.2200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers