Ohmite Manufacturing Co. Pot, 500R, 0.5W, Linear; Track Resistance Ohmite AS3603E

Description
POT, 500R, 0.5W, LINEAR; Track Resistance:500ohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:500mW; Resistance Tolerance:± 10%; Product Range:AS Series; Potentiometer Mounting:Bushing Mount; Shaft Diameter:3.18mm RoHS Compliant: Yes
Description
POT, 500R, 0.5W, LINEAR; Track Resistance:500ohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:500mW; Resistance Tolerance:± 10%; Product Range:AS Series; Potentiometer Mounting:Bushing Mount; Shaft Diameter:3.18mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Pot, 500R, 0.5W, Linear; Track Resistance Ohmite - 64K3534 - Newark, An Avnet Company
Chicago, IL, United States
Pot, 500R, 0.5W, Linear; Track Resistance Ohmite
64K3534
Pot, 500R, 0.5W, Linear; Track Resistance Ohmite 64K3534
POT, 500R, 0.5W, LINEAR; Track Resistance:500ohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:500mW; Resistance Tolerance:± 10%; Product Range:AS Series; Potentiometer Mounting:Bushing Mount; Shaft Diameter:3.18mm RoHS Compliant: Yes

POT, 500R, 0.5W, LINEAR; Track Resistance:500ohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:500mW; Resistance Tolerance:± 10%; Product Range:AS Series; Potentiometer Mounting:Bushing Mount; Shaft Diameter:3.18mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 64K3534
Product Name Pot, 500R, 0.5W, Linear; Track Resistance Ohmite
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614352-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 232 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details