Ohmite Manufacturing Co. ARCOL High Voltage Precision Resistors ARC2 Series

Description
Designed for applications such as voltage dividers, medical and measuring equipment, electrostatic and current limiting devices where high stability, low TCR and high ohmic values are required Non Inductive, Thick Film • High Voltage to 54 kVdc Low TCR • Tolerance as low as ± 0.1% RoHS Compliant
Datasheet
Description
Designed for applications such as voltage dividers, medical and measuring equipment, electrostatic and current limiting devices where high stability, low TCR and high ohmic values are required Non Inductive, Thick Film • High Voltage to 54 kVdc Low TCR • Tolerance as low as ± 0.1% RoHS Compliant
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ARCOL High Voltage Precision Resistors - ARC2 Series - Ohmite Manufacturing Co.
Warrenville, IL, United States
ARCOL High Voltage Precision Resistors
ARC2 Series
ARCOL High Voltage Precision Resistors ARC2 Series
Designed for applications such as voltage dividers, medical and measuring equipment, electrostatic and current limiting devices where high stability, low TCR and high ohmic values are required Non Inductive, Thick Film • High Voltage to 54 kVdc Low TCR • Tolerance as low as ± 0.1% RoHS Compliant

Designed for applications such as voltage dividers, medical and measuring equipment, electrostatic and current limiting devices where high stability, low TCR and high ohmic values are required

  • Non Inductive, Thick Film • High Voltage to 54 kVdc
  • Low TCR • Tolerance as low as ± 0.1%
  • RoHS Compliant
Supplier's Site Datasheet

Technical Specifications

  Ohmite Manufacturing Co.
Product Category Resistors
Product Number ARC2 Series
Product Name ARCOL High Voltage Precision Resistors
Configuration Single Resistor
Category / Application High Voltage Resistor; Medical; Precision Resistor; Current Limiting Devices
Technology / Construction Thick Film (Chip)
Mounting / Packaging Axial Leads
Tolerance 0.1000 to 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 4757047 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers