Ohmite Manufacturing Co. Resistors - Through Hole Resistors AP836 330R J

Description
Win Source Part Number: 962336-AP836 330R J Category: Resistors>Through Hole Resistors Series: ARCOL, AP836 Features: Non-Inductive Package: Tray Height - Seated (Max): 0.591" (15.00mm) Standard Package: 100 Tolerance: ±5% Temperature Coefficient: ±100ppm/°C Power (Watts): 35W Composition: Thick Film Number of Terminations: 2 Resistance: 330 Ohms Package / Case: TO-220-2 Supplier Device Package: TO-220 Temperature Range - Operating: -60°C ~ 150°C Dimension: 0.400" L x 0.175" W (10.16mm x 4.44mm) Alternative Parts (Cross-Reference): AP851330RJAP836-330R -J; AP836330RJ; ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: Not Applicable HTSUS: 8533.29.0000 Mfr: Ohmite Other Names: AP836330RJ,AP836 330R J-ND
Request a Quote Datasheet
Description
Win Source Part Number: 962336-AP836 330R J Category: Resistors>Through Hole Resistors Series: ARCOL, AP836 Features: Non-Inductive Package: Tray Height - Seated (Max): 0.591" (15.00mm) Standard Package: 100 Tolerance: ±5% Temperature Coefficient: ±100ppm/°C Power (Watts): 35W Composition: Thick Film Number of Terminations: 2 Resistance: 330 Ohms Package / Case: TO-220-2 Supplier Device Package: TO-220 Temperature Range - Operating: -60°C ~ 150°C Dimension: 0.400" L x 0.175" W (10.16mm x 4.44mm) Alternative Parts (Cross-Reference): AP851330RJAP836-330R -J; AP836330RJ; ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: Not Applicable HTSUS: 8533.29.0000 Mfr: Ohmite Other Names: AP836330RJ,AP836 330R J-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
962336-AP836 330R J
Resistors - Through Hole Resistors 962336-AP836 330R J
Win Source Part Number: 962336-AP836 330R J Category: Resistors>Through Hole Resistors Series: ARCOL, AP836 Features: Non-Inductive Package: Tray Height - Seated (Max): 0.591" (15.00mm) Standard Package: 100 Tolerance: ±5% Temperature Coefficient: ±100ppm/°C Power (Watts): 35W Composition: Thick Film Number of Terminations: 2 Resistance: 330 Ohms Package / Case: TO-220-2 Supplier Device Package: TO-220 Temperature Range - Operating: -60°C ~ 150°C Dimension: 0.400" L x 0.175" W (10.16mm x 4.44mm) Alternative Parts (Cross-Reference): AP851330RJAP836-330R -J; AP836330RJ; ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: Not Applicable HTSUS: 8533.29.0000 Mfr: Ohmite Other Names: AP836330RJ,AP836 330R J-ND

Win Source Part Number: 962336-AP836 330R J
Category: Resistors>Through Hole Resistors
Series: ARCOL, AP836
Features: Non-Inductive
Package: Tray
Height - Seated (Max): 0.591" (15.00mm)
Standard Package: 100
Tolerance: ±5%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 35W
Composition: Thick Film
Number of Terminations: 2
Resistance: 330 Ohms
Package / Case: TO-220-2
Supplier Device Package: TO-220
Temperature Range - Operating: -60°C ~ 150°C
Dimension: 0.400" L x 0.175" W (10.16mm x 4.44mm)
Alternative Parts (Cross-Reference): AP851330RJAP836-330R-J; AP836330RJ;
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: Not Applicable
HTSUS: 8533.29.0000
Mfr: Ohmite
Other Names: AP836330RJ,AP836 330R J-ND

Buy Now Datasheet
Through Hole Resistors - AP836330RJ-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
AP836330RJ-ND
Through Hole Resistors AP836330RJ-ND
330 Ohms ±5% 35W Through Hole Resistor TO-220-2 Non-Inductive Thick Film

330 Ohms ±5% 35W Through Hole Resistor TO-220-2 Non-Inductive Thick Film

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Resistors Resistors
Product Number 962336-AP836 330R J AP836330RJ-ND
Product Name Resistors - Through Hole Resistors Through Hole Resistors
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film (Chip)
Resistance Range 330 ohms 330 ohms
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 35 watts 35 watts
Unlock Full Specs
to access all available technical data

Similar Products

Water Cooled, High Power Resistors - WCR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details