Vishay Intertechnology, Inc. RES 988 OHM 1/8W .1% AXIAL RNC55H9880BSB14

Description
RES 988ohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 988ohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 988 OHM 1/8W .1% AXIAL - RNC55H9880BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 988 OHM 1/8W .1% AXIAL
RNC55H9880BSB14
RES 988 OHM 1/8W .1% AXIAL RNC55H9880BSB14
RES 988ohm 1/8W .1% AXIAL

RES 988ohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H9880BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H9880BSB14-ND
Through Hole Resistors RNC55H9880BSB14-ND
988 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

988 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H9880BSB14 RNC55H9880BSB14-ND
Product Name RES 988 OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 988 ohms 988 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614965-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 20000 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details