Vishay Intertechnology, Inc. RES 9.42K OHM 1/8W .1% AXIAL RNC55H9421BSRSL

Description
RES 9.42Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 9.42Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 9.42K OHM 1/8W .1% AXIAL - RNC55H9421BSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.42K OHM 1/8W .1% AXIAL
RNC55H9421BSRSL
RES 9.42K OHM 1/8W .1% AXIAL RNC55H9421BSRSL
RES 9.42Kohm 1/8W .1% AXIAL

RES 9.42Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H9421BSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H9421BSRSL-ND
Through Hole Resistors RNC55H9421BSRSL-ND
9.42 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

9.42 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H9421BSRSL RNC55H9421BSRSL-ND
Product Name RES 9.42K OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 9420 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - FMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details