Vishay Intertechnology, Inc. Through Hole Resistors RNC55H95R3FSRSL

Description
95.3 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
95.3 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC55H95R3FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H95R3FSRSL-ND
Through Hole Resistors RNC55H95R3FSRSL-ND
95.3 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

95.3 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 95.3 OHM 1/8W 1% AXIAL - RNC55H95R3FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 95.3 OHM 1/8W 1% AXIAL
RNC55H95R3FSRSL
RES 95.3 OHM 1/8W 1% AXIAL RNC55H95R3FSRSL
RES 95.3ohm 1/8W 1% AXIAL

RES 95.3ohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H95R3FSRSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55H95R3FSRSL
Through Hole Resistors RNC55H95R3FSRSL
RES 95.3 OHM 1/8W 1% AXIAL

RES 95.3 OHM 1/8W 1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55H95R3FSRSL-ND RNC55H95R3FSRSL RNC55H95R3FSRSL
Product Name Through Hole Resistors RES 95.3 OHM 1/8W 1% AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Resistance Range 95.3 ohms 95.3 ohms 95.3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Resistors - 1363281 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Radial Leads; Radial
Standards and Certifications RoHS; No
View Details
0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details