Vishay Intertechnology, Inc. Through Hole Resistors RNC55H9532FMBSL

Description
95.3 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
95.3 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC55H9532FMBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H9532FMBSL-ND
Through Hole Resistors RNC55H9532FMBSL-ND
95.3 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

95.3 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 95.3K OHM 1/8W 1% AXIAL - RNC55H9532FMBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 95.3K OHM 1/8W 1% AXIAL
RNC55H9532FMBSL
RES 95.3K OHM 1/8W 1% AXIAL RNC55H9532FMBSL
RES 95.3Kohm 1/8W 1% AXIAL

RES 95.3Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H9532FMBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55H9532FMBSL
Through Hole Resistors RNC55H9532FMBSL
RES 95.3K OHM 1/8W 1% AXIAL

RES 95.3K OHM 1/8W 1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55H9532FMBSL-ND RNC55H9532FMBSL RNC55H9532FMBSL
Product Name Through Hole Resistors RES 95.3K OHM 1/8W 1% AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistance Te Connectivity - 32AC4822 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction Wirewound
Mounting / Packaging Axial Leaded
View Details
Chassis Mount Resistors - 1311314 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistors - Chip Resistor - Surface Mount - 1375227-VMS-R500-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.5000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C1R0J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details