Vishay Intertechnology, Inc. Through Hole Resistors RNC55H9532FSBSL

Description
95.3 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote
Description
95.3 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RNC55H9532FSBSL is a through-hole metal film resistor from Lingto Electronic Limited, designed to meet the military specification MIL-PRF-55182. It features a resistance value of 95.3 kΩ with a power rating of 0.125 W at 70 °C and 0.10 W at 125 °C. The resistor has a tolerance of ±1% and operates within a temperature range of -65 °C to +175 °C. It exhibits a low noise level of -40 dB and a maximum working voltage of 200 V. The resistor is constructed with a nickel-chrome alloy element and encapsulated in a specially formulated epoxy for moisture protection. It is solderable and weldable, complying with MIL-STD-1276. The product is suitable for applications requiring high reliability and precision, making it a viable choice for engineers in military and aerospace projects.

Datasheet Summary
Powered by GS/AI

The RNC55H9532FSBSL is a through-hole metal film resistor from Lingto Electronic Limited, designed to meet the military specification MIL-PRF-55182. It features a resistance value of 95.3 kΩ with a power rating of 0.125 W at 70 °C and 0.10 W at 125 °C. The resistor has a tolerance of ±1% and operates within a temperature range of -65 °C to +175 °C. It exhibits a low noise level of -40 dB and a maximum working voltage of 200 V. The resistor is constructed with a nickel-chrome alloy element and encapsulated in a specially formulated epoxy for moisture protection. It is solderable and weldable, complying with MIL-STD-1276. The product is suitable for applications requiring high reliability and precision, making it a viable choice for engineers in military and aerospace projects.

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC55H9532FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H9532FSBSL-ND
Through Hole Resistors RNC55H9532FSBSL-ND
95.3 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

95.3 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 95.3K OHM 1/8W 1% AXIAL - RNC55H9532FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 95.3K OHM 1/8W 1% AXIAL
RNC55H9532FSBSL
RES 95.3K OHM 1/8W 1% AXIAL RNC55H9532FSBSL
RES 95.3Kohm 1/8W 1% AXIAL

RES 95.3Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H9532FSBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55H9532FSBSL
Through Hole Resistors RNC55H9532FSBSL
RES 95.3K OHM 1/8W 1% AXIAL

RES 95.3K OHM 1/8W 1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55H9532FSBSL-ND RNC55H9532FSBSL RNC55H9532FSBSL
Product Name Through Hole Resistors RES 95.3K OHM 1/8W 1% AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers