Vishay Precision Group MF,1/8W,95.3,1%,50PPM,S/.001%,BULK RNC55H95R3FSB14

Description
MF,1/8W,95.3,1%,50PP M,S/.001%,BULK
Request a Quote Datasheet
Description
MF,1/8W,95.3,1%,50PP M,S/.001%,BULK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MF,1/8W,95.3,1%,50PPM,S/.001%,BULK - RNC55H95R3FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/8W,95.3,1%,50PPM,S/.001%,BULK
RNC55H95R3FSB14
MF,1/8W,95.3,1%,50PPM,S/.001%,BULK RNC55H95R3FSB14
MF,1/8W,95.3,1%,50PP M,S/.001%,BULK

MF,1/8W,95.3,1%,50PPM,S/.001%,BULK

Supplier's Site
Through Hole Resistors - RNC55H95R3FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H95R3FSB14-ND
Through Hole Resistors RNC55H95R3FSB14-ND
95.3 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

95.3 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Resistor,metal Film,95.3Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc55-Milstyle Vishay - 07M9819 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,95.3Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc55-Milstyle Vishay
07M9819
Resistor,metal Film,95.3Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc55-Milstyle Vishay 07M9819
Resistor,Metal Film,95.3Ohms,200WV, 1+/-% Tol,-50,50ppm-TC,RNC 55-MilStyle

Resistor,Metal Film,95.3Ohms,200WV,1+/-% Tol,-50,50ppm-TC,RNC55-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RNC55H95R3FSB14 RNC55H95R3FSB14-ND 07M9819
Product Name MF,1/8W,95.3,1%,50PPM,S/.001%,BULK Through Hole Resistors Resistor,metal Film,95.3Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc55-Milstyle Vishay
Tolerance 1 to 1.00E-3 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614891-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 97.6 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C3R3J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details